EN
  • EN
  • DE

TDF8599TH

Part No TDF8599TH
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description I2C-bus controlled dual channel 43 W/2 W single channel 85 W/1 W class-D power amplifier with load diagnostics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266497-TDF8599TH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDF8599TH CAD Model

Description

The NXP TDF8599TH is an exceptional Class-D audio amplifier that offers a blend of high performance, energy efficiency, and versatility, making it an ideal choice for advanced audio applications. This advanced semiconductor device is designed to drive speakers with high efficiency, which results in a powerful and crystal-clear audio output with minimal power losses.

Key Features

  • High Power Output: The TDF8599TH is capable of delivering an impressive 2 x 150W output power into 4 Ohm loads, or 2 x 250W into 2 Ohm loads, ensuring robust sound delivery for a range of audio experiences.
  • Efficient Class-D Operation: With its Class-D architecture, the amplifier achieves high efficiency, which not only reduces energy consumption but also minimizes heat generation, thus simplifying thermal management in design.
  • Advanced Diagnostics: The built-in advanced diagnostics feature allows for real-time monitoring of the system performance, ensuring reliability and safety in operation.
  • I²C-bus Control: The integration of I²C-bus control interface facilitates communication and control, allowing for easy integration into modern digital audio systems.
  • Multiple Switching Modes: It offers flexible switching modes, including single-ended or bridge-tied load (BTL) configurations, providing design adaptability for various audio applications.

Applications

The TDF8599TH is a versatile audio solution that can be used in a wide array of applications. It is particularly suited for high-performance home theater systems, professional audio equipment, active speakers, and car audio systems where superior sound quality is a must.

Technical Specifications

With its wide supply voltage range from 6V to 36V, the TDF8599TH is designed to accommodate a variety of power sources. Its low quiescent current and pop noise suppression ensure a seamless and enjoyable listening experience. The device also includes a standby and mute feature, allowing for greater control over power consumption and audio output.

In summary, the NXP TDF8599TH Class-D audio amplifier is a high-performance, energy-efficient solution that offers exceptional sound quality, making it a top choice for audio enthusiasts and professionals alike.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
IXYS
Lowest to $7.8205
Texas Instruments
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.5731 $61.5731
3+ $50.5209 $151.5627
4+ $48.9420 $195.7680
5+ $47.3642 $236.8210
7+ $45.7854 $320.4978
9+ $41.0487 $369.4383
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess