EN
  • EN
  • DE

TDF8546J/N1

Part No TDF8546J/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP I2C BUS CTRL DBS27P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 25W x 4 @ 4 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Short-Circuit and Thermal Protection
Mounting Through Hole
Case / Package DBS27P
Dimension 27-SIP, Formed Leads
Win Source Part Number 212777-TDF8546J/N1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDF8546J/N1 CAD Model

Description

Product Overview: TDF8546J/N1 by NXP Semiconductors

The TDF8546J/N1 is a high-performance audio amplifier from NXP Semiconductors, designed to deliver exceptional sound quality for automotive audio systems. This powerful audio IC is part of NXP's acclaimed audio amplifier portfolio, offering robust features for both car manufacturers and aftermarket audio system designers.

Key Features

  • Amplifier Class: The TDF8546J/N1 operates as a Class-AB amplifier, providing a perfect balance between efficiency and audio fidelity.
  • Output Power: With its capability to deliver up to 4 x 25 W of output power into 4 Ohm loads, it is suitable for a wide range of in-car audio applications.
  • Channels: It supports a quad-channel configuration, allowing for versatile speaker setups and immersive sound experiences.
  • Low Distortion: The amplifier is engineered to produce low levels of Total Harmonic Distortion (THD), ensuring clear and precise audio reproduction.
  • Integrated Diagnostics: The TDF8546J/N1 includes built-in diagnostic features that enable the detection of speaker failure, ensuring the system's reliability and safety.
  • Flexibility: It offers flexible I2C-bus controlled diagnostics, including clip detection and hardware mode select, which makes it highly adaptable to various system requirements.
  • Protection: The device is equipped with multiple protection features, including short-circuit protection, to guarantee long-term durability and safe operation under harsh conditions.

Applications

The TDF8546J/N1 is primarily intended for use in automotive audio systems, ranging from basic setups to more sophisticated, premium sound systems. Its high power output and multi-channel support make it an ideal choice for applications that require superior audio performance without compromising on power consumption or space.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the TDF8546J/N1 is no exception. Manufactured with the highest standards, this audio amplifier is designed to meet the rigorous demands of the automotive industry, ensuring both reliability and longevity in the challenging automotive environment.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1954 $63.5862
7+ $17.3908 $121.7356
11+ $16.8480 $185.3280
15+ $16.3040 $244.5600
19+ $15.7611 $299.4609
25+ $14.1303 $353.2575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess