EN
  • EN
  • DE

KDZ2.7V-RTK

Part No KDZ2.7V-RTK
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOD-323
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 753967-KDZ2.7V-RTK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDZ2.7V-RTK CAD Model

Description

The KDZ2.7V-RTK is a 2.7V Zener diode manufactured by KEC (Korea Electronics Co., Ltd.). Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage reaches a specific value, known as the Zener voltage. This characteristic makes them useful for voltage regulation and protection applications.

Applications

  • Voltage Regulation: Used to maintain a stable voltage level in electronic circuits, protecting sensitive components from overvoltage.
  • Overvoltage Protection: Provides protection against voltage spikes and surges in power supplies and other electronic equipment.
  • Clipping Circuits: Used to clip or limit voltage signals to a specific level in signal processing circuits.
  • Wave Shaping: Employed in wave shaping circuits to modify the shape of voltage waveforms.
  • Voltage Shifting: Used for shifting the DC level of a signal.

Features

  • Zener Voltage of 2.7V: Provides a precise Zener voltage for accurate voltage regulation and protection.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, ensuring efficient operation.
  • Small Package Size: Typically available in a small surface-mount package (e.g., SOD-323), saving valuable board space.
  • High Surge Current Capability: Can withstand high surge currents, providing robust protection against voltage transients.
  • Stable Zener Voltage: Offers a stable Zener voltage over a wide temperature range.

Benefits

  • Precise Voltage Regulation: Maintains a stable voltage level, ensuring reliable operation of electronic circuits.
  • Enhanced Circuit Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Improved System Reliability: Robust design and high surge current capability enhance overall system reliability.
  • Cost-Effective Solution: Provides a low-cost solution for voltage regulation and protection applications.

The KDZ2.7V-RTK is designed for general-purpose voltage regulation and protection applications. The RTK suffix likely refers to the specific packaging and taping options. When selecting a Zener diode, it's crucial to consider parameters such as power dissipation, reverse leakage current, and temperature coefficient of the Zener voltage to ensure proper performance in the intended application.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Cypress Semiconductor Corp
Lowest to $386.1000
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Samsung
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess