EN
  • EN
  • DE

TDA9981BHL

Part No TDA9981BHL
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description HDMI transmitter up to 150 MHz pixel rate with 3 ´ 8-bit video inputs and 4 X I2S-bus with S/PDIF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266470-TDA9981BHL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9981BHL CAD Model

Description

Introducing the TDA9981BHL from NXP Semiconductors

The TDA9981BHL is a cutting-edge HDMI transmitter IC designed by NXP Semiconductors, a leader in the semiconductor industry. This powerful chip is specifically engineered to meet the high demands of modern multimedia applications, providing an efficient and high-quality interface for video and audio transmission.

With its robust architecture, the TDA9981BHL supports a wide range of video resolutions, including standard definition (SD), high definition (HD), and even up to 1080p, ensuring compatibility with the latest high-resolution displays. This makes the TDA9981BHL an ideal solution for a variety of applications, such as digital TVs, set-top boxes, DVD players, and other AV products that require high-quality HDMI connectivity.

The TDA9981BHL boasts an impressive array of features, including:

  • Deep Color Support: It can handle 30-bit, 36-bit, and 48-bit color depths, allowing for a richer and more vibrant display of colors.
  • High-Bandwidth Digital Content Protection (HDCP 1.2): This ensures secure transmission of protected content, a critical feature for content providers and consumers alike.
  • Audio Support: The device is capable of transmitting high-quality digital audio, including 8-channel I2S audio, Direct Stream Digital (DSD), and High-bitrate Audio, catering to a wide range of audio formats.
  • Consumer Electronics Control (CEC): This feature allows users to control multiple HDMI-connected devices with a single remote, simplifying the user experience.
  • Programmable I/O: The TDA9981BHL provides flexible I/O programming options, enabling it to fit seamlessly into various system designs.

Furthermore, the TDA9981BHL is designed with power efficiency in mind, reducing the overall power consumption of the systems it is integrated into. Its small footprint package allows for a compact design, making it an excellent choice for space-constrained applications.

For developers and manufacturers looking for a reliable and high-performance HDMI transmitter, the TDA9981BHL from NXP Semiconductors offers the perfect blend of quality, functionality, and efficiency. Its advanced features ensure that it can meet the needs of the most demanding multimedia applications, delivering a superior user experience.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Toko America Inc.
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Lowest to $50.4238
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5158 $59.7686
41+ $2.8852 $118.2932
62+ $2.7951 $173.2962
86+ $2.7039 $232.5354
111+ $2.6138 $290.1318
148+ $2.3435 $346.8380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess