EN
  • EN
  • DE

SN74AHC08DBLE

Part No SN74AHC08DBLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253412-SN74AHC08DBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC08DBLE CAD Model

Description

SN74AHC08DBLE - Texas Instruments

The SN74AHC08DBLE from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate integrated circuit that belongs to the AHC family. This product is designed to operate in a wide voltage range from 2V to 5.5V, making it suitable for a variety of applications including battery-powered devices, portable electronics, and logic interface operations.

Key Features:

  • Logic Type: 2-Input AND Gate
  • Number of Circuits: 4
  • Operating Voltage Range: 2V to 5.5V
  • Output Current: ±8 mA
  • Propagation Delay Time: 8ns at 4.5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-14 (0.209", 5.30mm Width)
  • RoHS: Compliant

The SN74AHC08DBLE is designed for exceptional performance and reliability. It features low power consumption combined with high-speed operation, a characteristic of the AHC logic family. This makes it an ideal choice for implementing logical AND functions in high-speed systems where power efficiency is crucial.

This integrated circuit ensures minimal propagation delay, which is essential for high-speed data processing and communication systems. The device's outputs can drive up to 8 mA of current, providing good drive capabilities for connected peripherals or other logic inputs.

The chip is housed in a slim SSOP-14 package, which is optimized for reduced space on printed circuit boards, making it an excellent choice for compact and high-density designs. Additionally, the SN74AHC08DBLE is fully RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

With its robust operating temperature range, the SN74AHC08DBLE is versatile enough to function in extreme environmental conditions, from industrial-grade applications to consumer electronics. Whether you're designing complex digital systems or simple logic controls, the SN74AHC08DBLE from Texas Instruments provides the reliability and performance needed to meet the demands of modern electronic applications.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2053 $50.2985
595+ $0.1685 $100.2575
920+ $0.1632 $150.1440
1,270+ $0.1580 $200.6600
1,640+ $0.1527 $250.4280
2,195+ $0.1369 $300.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess