EN
  • EN
  • DE

TDA9855/V2

Part No TDA9855/V2
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC AUD PROC I2C 52-SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 8 V to 9 V
Temperature Range - Operating -20°C to 70°C (TA)
Specifications -71dB
Case / Package 52-SDIP
Win Source Part Number 047961-TDA9855/V2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9855/V2 CAD Model

Description

The TDA9855/V2 is a high-fidelity audio processor integrated circuit (IC) from NXP Semiconductors, a leader in the electronic components industry. This advanced IC is designed to cater to the sophisticated needs of modern audio systems, providing superior sound quality and a wide array of features to enhance the audio experience in televisions, home theaters, and other multimedia applications.

Key Features

  • Sound Processing Capabilities: The TDA9855/V2 is equipped with state-of-the-art sound processing features, including stereo decoding, noise reduction, and dynamic range compression. These capabilities ensure that the audio output is crystal clear, free of unwanted noise, and consistent in volume, enhancing the listening experience for the end-user.
  • Multi-Standard Support: This IC supports various broadcasting standards such as NICAM, A2, and MTS, making it a versatile solution for global applications. It can seamlessly process different audio formats, ensuring compatibility with a broad range of multimedia systems worldwide.
  • Volume Control: With its integrated digital volume control, the TDA9855/V2 allows for precise adjustment of the audio level, giving users the flexibility to set the volume to their preferred settings.
  • Easy Integration: The TDA9855/V2 is designed with ease of integration in mind. Its compact form factor and minimal external component requirements make it an ideal choice for designers looking to streamline their audio system designs.

Applications

The versatility of the TDA9855/V2 makes it suitable for a variety of applications. It is commonly used in:

  • Television sets
  • Home theater systems
  • Hi-Fi audio equipment
  • Car audio systems

Technical Specifications

The TDA9855/V2 operates over a wide supply voltage range and is available in a standard package that is compatible with existing PCB layouts. It boasts low power consumption, making it an energy-efficient choice for audio processing needs.

Conclusion

With its advanced audio processing capabilities, support for multiple standards, and user-friendly features, the TDA9855/V2 from NXP Semiconductors represents a top-tier solution for high-fidelity audio systems. Its integration into your product can significantly enhance audio quality and provide a superior user experience.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess