EN
  • EN
  • DE

TDA9818TS

Part No TDA9818TS
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description Single/multistandard VIF/SIF-PLL and FM-PLL/AM demodulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer NXP
Win Source Part Number 216104-TDA9818TS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9818TS CAD Model

Description

The NXP TDA9818TS is a highly integrated circuit designed for television and VCR applications. This multifunctional and versatile IC is part of NXP's reputable line of products that aim to deliver high-performance solutions for analog signal processing. The TDA9818TS is a single-chip TV and VCR tuner that is capable of handling VHF, UHF, and cable frequencies with ease.

Key Features

  • Multi-Standard Support: The TDA9818TS supports various broadcasting standards, making it a flexible choice for global applications.
  • Integrated Mixer/Oscillator: It comes with an onboard mixer/oscillator, which simplifies the design of the front-end tuner.
  • PLL Frequency Synthesizer: The inclusion of a phase-locked loop (PLL) frequency synthesizer ensures precise channel selection and stable operation.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA9818TS has a low power consumption profile, making it ideal for portable and battery-operated devices.

Applications

The TDA9818TS is suitable for a wide range of applications in the consumer electronics industry. Its primary use is in television sets, where it provides reliable RF signal processing. Additionally, it is well-suited for VCRs, set-top boxes, and other video processing equipment where tuner functionality is required.

Technical Specifications

With its advanced features, the TDA9818TS offers a high level of integration. It includes an IF amplifier, a demodulator for positive and negative video signals, and a sound FM PLL demodulator. The device is also equipped with an AGC circuit and a fully integrated VCO. For ease of integration, it is available in a compact SMD package, which is ideal for modern, space-constrained designs.

Conclusion

The NXP TDA9818TS represents a powerful solution for manufacturers looking to create high-quality, reliable, and cost-effective television and VCR products. Its combination of performance, integration, and flexibility make it an excellent choice for both current and next-generation analog signal processing applications.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess