EN
  • EN
  • DE

STA5620ATR

Part No STA5620ATR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0945+
Reference case QFN32
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756913-STA5620ATR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA5620ATR CAD Model

Description

The STA5620ATR is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors where reliability and efficiency are paramount.

Key Features

  • High Integration: The STA5620ATR is a highly integrated circuit that combines multiple features into a single package, reducing the need for external components and simplifying the design process for engineers.
  • Robust Performance: Built to withstand harsh environments, this product offers excellent thermal performance and long-term reliability, making it suitable for demanding applications.
  • Energy Efficiency: With a focus on energy conservation, the STA5620ATR is designed to operate with minimal power consumption, contributing to the overall efficiency of the systems it is used in.

Applications

The versatility of the STA5620ATR allows it to be used in a variety of applications, including:

  • Automotive control units
  • Industrial automation systems
  • Power management modules
  • Embedded systems

Technical Specifications

The STA5620ATR boasts a range of technical specifications that make it a top choice for designers and engineers:

  • Package: The device comes in a robust package that is designed to be easy to mount on a variety of PCB layouts.
  • Quality Standards: Manufactured in compliance with the highest industry standards, the STA5620ATR meets strict quality and performance criteria.
  • Support and Documentation: STMicroelectronics provides comprehensive technical support and detailed documentation, ensuring that integrating the STA5620ATR into your designs is as straightforward as possible.

Conclusion

The STA5620ATR from STMicroelectronics represents a blend of innovation, performance, and efficiency. Whether it's for automotive, industrial, or power management applications, this product delivers the reliability and functionality needed to drive forward the most demanding of projects. With the backing of STMicroelectronics' extensive support and resources, the STA5620ATR is set to be a key component in the future of electronic design.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7778 $52.0002
22+ $4.7408 $104.2976
33+ $4.5926 $151.5558
45+ $4.4445 $200.0025
59+ $4.2963 $253.4817
78+ $3.8519 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess