EN
  • EN
  • DE

TDA8931T

Part No TDA8931T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Power comparator 1 X 20 W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266406-TDA8931T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8931T CAD Model

Description

The NXP TDA8931T is a high-efficiency Class-D audio amplifier that is part of NXP's broad audio solutions. It is designed to deliver a high-quality sound experience while minimizing power losses, making it an ideal choice for a wide range of applications where audio performance and energy efficiency are paramount.

Key Features

  • Power Efficiency: The TDA8931T utilizes Class-D technology to achieve excellent power efficiency, which reduces energy consumption and heat generation, leading to simplified cooling requirements and extended product life.
  • Output Power: Capable of delivering up to 2 x 15 W of continuous output power, the TDA8931T can drive a wide range of speakers with clarity and power, making it suitable for home audio systems, TV soundbars, and portable speakers.
  • Audio Quality: Despite its focus on efficiency, the TDA8931T does not compromise on audio quality. It offers low THD+N (Total Harmonic Distortion + Noise) to ensure a clean, crisp sound.
  • Compact Design: The TDA8931T comes in a compact package that is easy to integrate into various designs, helping to save space on the PCB and reduce overall system size.
  • Protection Features: The device includes built-in protection features such as short-circuit protection, thermal protection, and overvoltage protection, ensuring reliable operation and longevity.

Applications

The versatility of the TDA8931T makes it suitable for a variety of applications. It is commonly used in:

  • Flat Panel Televisions and Monitors
  • Home Theater Systems and Soundbars
  • Wireless Speakers and Docking Stations
  • Active Speakers and Public Address Systems

Technical Specifications

The TDA8931T operates over a wide supply voltage range and is compatible with various digital input formats. For detailed technical specifications, designers and engineers are encouraged to consult the official NXP datasheets and application notes.

With the NXP TDA8931T Class-D audio amplifier, manufacturers can create high-performance audio products that meet the demands of modern consumers for both sound quality and energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,922 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess