Product Overview: NXP TDA8920BTH Class-D Audio Amplifier
The TDA8920BTH is a high-efficiency Class-D audio power amplifier from NXP Semiconductors, designed to deliver premium sound quality for a wide range of audio applications. With its cutting-edge technology, this amplifier is capable of driving stereo speakers with an impressive output power of up to 2 x 100 W, while maintaining a crystal-clear audio performance.
Key Features
- High Output Power: Capable of delivering 2 x 100 W into 4 Ω loads or 2 x 150 W into 2 Ω loads, making it suitable for powerful audio systems.
- High Efficiency: Its Class-D operation ensures high efficiency, reducing energy consumption and heat dissipation.
- Low Distortion: Provides low THD+N, ensuring high-quality sound reproduction.
- Advanced Protection: Includes built-in protections such as overtemperature, short-circuit, and overvoltage, enhancing the reliability and longevity of the amplifier.
- Compact Design: The HSOP24 power package is optimized for minimal space usage, making it ideal for compact audio applications.
Applications
The TDA8920BTH is perfect for a diverse range of audio applications, including:
- Home theater systems
- Active speakers
- Professional audio equipment
- Mini and micro audio systems
Technical Specifications
Parameter
Value
Number of Channels
2
Output Power (per channel)
100 W into 4 Ω
Total Harmonic Distortion + Noise (THD+N)
0.01% at 1 kHz
Efficiency
Up to 95%
Operating Voltage
±12.5 V to ±30 V
Package
HSOP24
With its robust design and powerful output, the TDA8920BTH is a top choice for audio enthusiasts and professionals looking for a reliable and high-performance audio amplifier solution.