EN
  • EN
  • DE

TDA8787AHL

Part No TDA8787AHL
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description CCD CAMERA INTERFACE 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type CCD (Charged Coupled Device)
Resolution (Bits) 10 b
Sampling Rate 18M
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -20°C to 75°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 362945-TDA8787AHL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8787AHL CAD Model

Description

The NXP TDA8787AHL is a high-performance, low-power Analog-to-Digital Converter (ADC) designed to deliver exceptional accuracy and stability for a wide range of applications. This precision ADC is particularly suitable for imaging, medical, and industrial instrumentation, where high resolution and reliable data conversion are critical.

Key Features

  • Resolution: The TDA8787AHL offers a 10-bit resolution, providing fine granularity for applications that require detailed analog input conversion.
  • Sampling Rate: With a maximum sampling rate of up to 40 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signals without compromising on accuracy.
  • Input Range: It features a flexible input range, which can be adjusted according to the needs of the specific application, ensuring versatility across different use cases.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8787AHL minimizes energy usage, making it ideal for portable and battery-operated devices.
  • Integrated Features: This ADC includes an on-chip track-and-hold circuit and a voltage reference, simplifying system design and reducing the need for external components.
  • Digital Interface: The device provides a parallel digital output interface, which ensures easy integration with microprocessors and DSPs.

Applications

The NXP TDA8787AHL is engineered to meet the demands of a variety of high-precision data acquisition systems. It is particularly well-suited for:

  • Medical imaging systems such as MRI and CT scanners
  • Professional video cameras and digital imaging
  • Test and measurement equipment
  • Industrial process control

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8787AHL is no exception. Manufactured with robustness in mind, this ADC ensures long-term reliability for systems that require consistent performance over an extended period.

Summary

The TDA8787AHL from NXP is a versatile and reliable ADC solution that offers high resolution, fast sampling rates, and low power consumption, making it an excellent choice for advanced data acquisition systems across various industries.

You May Also Be Interested in

Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6539 $79.9617
6+ $21.8699 $131.2194
9+ $21.1862 $190.6758
12+ $20.5024 $246.0288
15+ $19.8198 $297.2970
20+ $17.7697 $355.3940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess