EN
  • EN
  • DE

TDA8787AHL/C3,118

Part No TDA8787AHL/C3,118
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description CCD CAMERA INTERFACE 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type CCD (Charged Coupled Device)
Resolution (Bits) 10 b
Sampling Rate 18M
Data Interface Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -20°C ~ 75°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 796608-TDA8787AHL/C3,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8787AHL/C3,118 CAD Model

Description

The TDA8787AHL/C3,118 is a high-performance, 10-bit, high-speed analog-to-digital converter (ADC) developed by NXP Semiconductors. This advanced component is designed to meet the rigorous demands of various applications, including professional video editing, medical imaging, and high-end industrial inspection systems. With its exceptional speed and accuracy, the TDA8787AHL/C3,118 is an ideal solution for systems requiring high data throughput and precise digital representation of analog signals.

Key Features

  • Resolution: 10-bit precision offers fine-grained digital output, ensuring that even the most subtle analog nuances are captured.
  • Sampling Rate: Capable of a high sampling rate, this ADC can process fast signals without compromising the integrity of the data.
  • Input Range: The device supports a flexible input range, accommodating a variety of signal amplitudes.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for applications where power availability is a concern.
  • Interface: It features a user-friendly digital interface, simplifying integration into digital systems.

Applications

The versatility of the TDA8787AHL/C3,118 allows it to be utilized across a broad spectrum of applications. Its high-speed operation is particularly beneficial in fields such as:

  • Professional Video Processing
  • Medical Imaging Systems
  • Industrial Inspection and Measurement Equipment
  • Scientific Instrumentation

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The TDA8787AHL/C3,118 is manufactured under stringent quality controls, ensuring that each unit meets the high standards expected by industry professionals. With NXP's reputation for excellence, users can trust this ADC to deliver consistent performance in even the most demanding environments.

Ordering Information

The TDA8787AHL/C3,118 comes in a robust package designed to withstand the rigors of industrial use. For ordering, please refer to the complete part number, including the suffix, to ensure accurate processing of your request.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess