EN
  • EN
  • DE

TDA8787A

Part No TDA8787A
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 10-bit, 3.0 V, up to 25 Msps analog-to-digital interface for CCD cameras
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266388-TDA8787A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8787A CAD Model

Description

Introducing the TDA8787A High-Performance ADC from NXP

The TDA8787A is a state-of-the-art high-speed Analog-to-Digital Converter (ADC) designed by NXP Semiconductors. This innovative product is engineered to provide exceptional performance and accuracy for a wide range of applications, including industrial, medical, and communication systems.

The TDA8787A boasts a 12-bit resolution and a remarkable sampling rate, making it an ideal choice for systems requiring high data acquisition speeds without compromising on precision. This ADC is designed using advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation, a crucial feature for portable and energy-sensitive applications.

One of the key features of the TDA8787A is its flexible input range. This allows for a variety of input signals to be accommodated, making the device versatile for multiple signal processing tasks. Additionally, the ADC includes an on-chip track-and-hold circuit, which ensures that the input signal is accurately captured and converted, even in the presence of fast signal variations.

The TDA8787A is equipped with a parallel output interface, which provides easy integration with a variety of microprocessors and digital signal processors. This feature simplifies system design and allows for quick data transfer, which is essential for real-time processing applications.

For enhanced performance, the TDA8787A incorporates a low-noise design and a built-in anti-aliasing filter. These features minimize signal distortion and ensure that the output data is of the highest quality, making the ADC suitable for high-fidelity audio applications and sensitive instrumentation.

Reliability is a cornerstone of the TDA8787A's design. NXP's commitment to quality means that this ADC is built to meet stringent industry standards, ensuring long-term performance and stability across various operating conditions.

In summary, the TDA8787A from NXP is a high-performance ADC that combines speed, accuracy, and low power consumption. Its versatile input range, easy integration, and robust design make it an excellent choice for professionals seeking a reliable solution for their high-speed data conversion needs.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Toko America Inc.
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Tyco Electronics
Lowest to $1.1071
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4356 $79.3068
6+ $21.6909 $130.1454
9+ $21.0129 $189.1161
12+ $20.3349 $244.0188
15+ $19.6569 $294.8535
20+ $17.6241 $352.4820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess