EN
  • EN
  • DE

TDA8714T

Part No TDA8714T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 8-bit high-speed analog-to-digital converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266372-TDA8714T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8714T CAD Model

Description

The TDA8714T is a high-performance, 8-bit analog-to-digital converter (ADC) designed by NXP Semiconductors. This precision ADC is specifically tailored for video and high-speed signal processing applications that demand high dynamic performance and low power consumption.

Key Features

  • Resolution: The TDA8714T offers an 8-bit resolution, ensuring fine quantization levels for accurate digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 40 MHz, it is highly suitable for digitizing video signals and other high-frequency inputs.
  • Low Power Consumption: Designed for efficiency, the TDA8714T operates with low power consumption, making it ideal for portable and power-sensitive applications.
  • Reference Voltage: It includes an internal reference voltage, reducing the need for external components and simplifying the overall design.
  • Analog Input Range: The device features a wide analog input range, providing flexibility in interfacing with various signal types without the need for additional signal conditioning.
  • Easy Interface: The TDA8714T can be easily interfaced with microprocessors or DSPs, facilitating integration into digital systems.

Applications

The TDA8714T is well-suited for a range of applications, including:

  • Video digitizing and processing systems
  • High-speed data acquisition
  • Medical imaging equipment
  • Professional video cameras
  • Graphics and image processing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA8714T is no exception. Manufactured using advanced semiconductor processes, this ADC is designed to meet the stringent requirements of industrial and commercial applications. Customers can trust the TDA8714T for consistent performance and durability in their products.

Conclusion

The TDA8714T from NXP is a versatile and reliable ADC that delivers high-speed performance with low power consumption. Its array of features and ease of integration make it a top choice for designers looking to incorporate high-quality analog-to-digital conversion in their applications.

You May Also Be Interested in

Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Microchip Technology
Lowest to $6.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess