Products specifications Report Issue?

Manufacturer Lumileds
Win Source Part Number 1209794-LXML-PR02
Manufacturer Homepage www.luxeon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LXML-PR02 CAD Model

Description

The LXML-PR02 is a high-power LED manufactured by Lumileds. It is part of their LUXEON Rebel family, known for high efficacy and reliability. This LED is designed for applications requiring high light output and efficient energy consumption.

Applications:

  • General Lighting: Used in indoor and outdoor lighting applications, such as street lights, spotlights, and downlights.
  • Architectural Lighting: Employed in architectural lighting systems for accentuating building features.
  • Automotive Lighting: Found in automotive lighting applications, including headlights, taillights, and daytime running lights.
  • Signage: Used in illuminated signs and displays for advertising and information purposes.
  • Specialty Lighting: Utilized in specialty lighting applications, such as medical lighting and horticultural lighting.

Features:

  • High Light Output: Delivers high light output for efficient illumination.
  • High Efficacy: Offers high efficacy, converting a large portion of electrical energy into light.
  • Low Thermal Resistance: Features low thermal resistance for efficient heat dissipation.
  • Long Lifespan: Designed for a long operating lifespan, reducing maintenance costs.
  • Compact Size: Small form factor allows for flexible design integration.
  • Robust Package: Rugged package provides resistance to environmental factors.

Benefits:

  • Energy Efficient: Provides energy-efficient lighting, reducing energy consumption and costs.
  • Long-Lasting: Offers a long operating lifespan, reducing the need for frequent replacements.
  • High-Quality Light: Delivers high-quality light with excellent color rendering.
  • Versatile Applications: Suitable for a wide range of lighting applications.
  • Reliable Performance: Provides reliable performance in demanding environments.

Additional Details:

The LXML-PR02 typically comes in a surface-mount package. Key specifications include the forward voltage, forward current, luminous flux, correlated color temperature (CCT), and color rendering index (CRI). It's important to consult the device datasheet for detailed electrical characteristics, thermal management guidelines, and optical performance data. Proper heat sinking is crucial to maintain the LED's performance and lifespan. Lumileds provides application notes and design resources to assist with the integration of this LED into various lighting systems.

You May Also Be Interested in

CreeLED, Inc.
LED XLAMP XPE2 GREEN 525NM SMD / LED Lighting Color XLamp® XP-E2 Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)
Need more? Email Us
ECAD model for XPEBGR-L1-0000-00F02
CreeLED, Inc.
LED XLAMP XPE2 RED 625NM SMD / LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
Need more? Email Us
ECAD model for XPEBRD-L1-0000-00901
OSRAM Opto Semiconductors Inc.
LED OSLON SIGNAL GREEN 531NM SMD / LED Lighting Color OSLON® Signal Green 531nm (519nm ~ 543nm) 1212 (3030 Metric)
Need more? Email Us
ECAD model for LT CQBP-KYLY-36-8E8G-350-S
Lumileds
RED-GREEN-BLUE MODULE 0.5W / LED Lighting Color LUXEON 3528 RGB Red, Green, Blue (RGB) 622nm Red, 525nm Green, 470nm Blue 6-PLCC
Need more? Email Us
ECAD model for L1MC-RGB0028000MP0
CreeLED, Inc.
LED XLAMP XPE2 RED-ORG 615NM SMD / LED Lighting Color XLamp® XP-E2 Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)
Need more? Email Us
ECAD model for XPEBRO-L1-0000-00D01
CreeLED, Inc.
LED XLAMP XML RGBW SMD / LED Lighting Color XLamp® XM-L Red, Green, Blue, White - Cool (RGBW) 625nm Red, 528nm Green, 458nm Blue, 6850K White 2020 (5050 Metric)
Need more? Email Us
ECAD model for XMLCTW-A0-0000-00C3AAAA1
Cree Inc.
LED XLAMP XPC RED 625NM SMD
Need more? Email Us
ECAD model for XPCRED-L1-R250-00201
OSRAM Opto Semiconductors Inc.
67000
Need more? Email Us
ECAD model for GR PSLM31.23-FTGP-46-1-100-R18
Cree Inc.
LED XLAMP XPC BLUE 475NM SMD
Need more? Email Us
ECAD model for XPCBLU-L1-R250-00V01

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention