EN
  • EN
  • DE

TDA8595J/N2S,112

Part No TDA8595J/N2S,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR QUAD SOT827
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 64W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package DBS27P
Dimension 27-SIP, Formed Leads
Win Source Part Number 101787-TDA8595J/N2S,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8595J/N2S,112 CAD Model

Description

The TDA8595J/N2S,112 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the automotive and high-performance mixed-signal electronics market. This IC is specifically engineered to meet the demanding requirements of advanced car audio systems, offering superior sound quality and reliability.

As part of the TDA8595 series, this chip is a class-AB audio power amplifier capable of delivering exceptional audio performance. It is designed to drive speakers directly, reducing the need for external components and simplifying the overall design of the audio system. The TDA8595J/N2S,112 is equipped with a built-in I²C-bus interface, which allows for easy integration into modern vehicle infotainment systems, providing control and diagnostic capabilities.

The device features a quad channel layout, which means it can support up to four independent audio channels, making it ideal for a surround sound setup or for systems that require multiple audio zones. Each channel is capable of delivering up to 26W of output power, ensuring that the audio output is both loud and clear.

One of the key advantages of the TDA8595J/N2S,112 is its robust protection features. It includes various safeguards such as short-circuit protection, thermal protection, and a load dump protection, which secures the IC against the harsh electrical environment of automotive applications. This ensures that the IC is not only powerful but also durable and reliable over the long term.

The IC comes in a DBS23P, 23-lead DIL-bent-SIL plastic power package, which is designed to optimize thermal performance and minimize the footprint on the printed circuit board (PCB). This packaging makes it easier for automotive electronics designers to incorporate the TDA8595J/N2S,112 into their systems without having to worry about space constraints or overheating issues.

Overall, the TDA8595J/N2S,112 from NXP Semiconductors represents a high-quality solution for automotive audio applications, offering a blend of power, performance, and protection that is critical for today's sophisticated vehicle entertainment systems.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess