EN
  • EN
  • DE

TPA6013A4PWPR

Part No TPA6013A4PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 3-W STEREO AUDIO POWER AMPLIFIER WITH ADVANCED DC VOLUME CONTROL | IC AMP AUDIO PWR 3W 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels at Load 3.2W x 2 at 3Ohm; 235mW x 2 at 16Ohm
Supply Voltage (V) 4V ~ 5.5V
Features Differential Inputs, Input Multiplexer, Fade, Shutdown, Thermal Protection, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 24-HTSSOP
Manufacturer Package 24-TSSOP Exposed Pad
Family Part Number TPA6013
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1271868-TPA6013A4PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6013A4PWPR CAD Model

Description

Product Overview: TPA6013A4PWPR by Texas Instruments

The TPA6013A4PWPR is a high-fidelity audio power amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide range of consumer electronics. This advanced audio amplifier is part of TI's extensive audio product line, which is renowned for its performance, reliability, and integration of cutting-edge technology.

Key Features

  • Output Power: The TPA6013A4PWPR provides an impressive output power of up to 3W into a 3Ω load, ensuring loud and clear audio playback for a variety of applications.
  • Efficiency: With its high-efficiency Class-AB operation, this amplifier offers a perfect balance between power efficiency and audio fidelity, making it ideal for portable and space-constrained devices.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR that minimizes noise, resulting in a cleaner and more precise audio output.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, ensuring safe operation and longevity of the amplifier and the overall device it is used in.
  • Flexible Supply Voltage: The TPA6013A4PWPR operates on a supply voltage range from 2.5V to 5.5V, accommodating a variety of power sources and making it versatile for different electronic devices.

Applications

The TPA6013A4PWPR is suitable for a diverse range of products where quality audio amplification is required. Typical applications include:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Laptop and desktop computers
  • Home entertainment systems
  • TV soundbars and docking stations

Package and Availability

The TPA6013A4PWPR comes in a TSSOP (Thin Shrink Small Outline Package) which is designed for space-saving on PCBs. The product is available in tape and reel format, making it suitable for automated assembly processes.

Conclusion

With its robust feature set and flexible application range, the TPA6013A4PWPR from Texas Instruments stands out as a top-tier audio amplifier solution for manufacturers looking to enhance the audio experience in their products. Its integration of protection features, power efficiency, and high-quality audio output make it an excellent choice for a multitude of audio amplification needs.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6348 $50.8872
30+ $3.4047 $102.1410
46+ $3.2897 $151.3262
66+ $3.0596 $201.9336
85+ $2.9446 $250.2910
107+ $2.8296 $302.7672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess