EN
  • EN
  • DE

TDA8542TS

Part No TDA8542TS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 2 x 0.7 W BTL audio amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266341-TDA8542TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8542TS CAD Model

Description

The TDA8542TS is a state-of-the-art audio amplifier integrated circuit (IC) from NXP Semiconductors, designed to deliver high-quality sound with minimal power consumption. This product is part of NXP's extensive portfolio of audio solutions, tailored to meet the needs of modern consumer electronics.

Key Features

  • Amplifier Type: The TDA8542TS is a dual or bridge-tied load (BTL) audio power amplifier, capable of driving stereo speakers or a single mono speaker in a bridge-tied configuration.
  • Output Power: It can deliver 1 W per channel with a 5V supply, making it ideal for portable devices where efficient power use is crucial.
  • Supply Voltage: It operates over a wide supply voltage range from 4.5 V to 6 V, providing design flexibility for various applications.
  • Low Quiescent Current: The IC has a remarkably low quiescent current, which helps to extend battery life in portable applications.
  • Thermal and Short-Circuit Protection: TDA8542TS comes with built-in thermal and short-circuit protection features, ensuring reliable operation and longevity of the IC and connected components.

Applications

The TDA8542TS is perfectly suited for a range of audio applications, including:

  • Portable audio devices such as MP3 players and smartphones
  • Small digital audio devices like pocket radios
  • Personal computers and laptops as part of the internal sound system
  • Low-power audio applications where battery life is a concern

Technical Specifications

The TDA8542TS boasts a number of technical specifications that make it an excellent choice for audio amplification needs:

  • Channels: 2 channels (stereo) or 1 channel (mono)
  • Output Power: 1 W per channel at 5V
  • Total Harmonic Distortion (THD): Low THD ensures high-quality audio reproduction.
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio output.

Conclusion

The NXP TDA8542TS is an efficient and reliable audio amplifier IC that offers high performance for a wide range of audio applications. Its low power consumption, robust protection features, and flexibility make it an ideal choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess