EN
  • EN
  • DE

TDA8270AHN/C1,518

Part No TDA8270AHN/C1,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNER DGTL CBL MODEM 40HVQFN / Tuners TV 40-Pin HVQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Applications General
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 3.3V
Operating Temperature Range -40°C ~ 85°C
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-HVQFN (6x6)
Win Source Part Number 796583-TDA8270AHN/C1,518
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8270
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8270AHN/C1,518 CAD Model

Description

The NXP TDA8270AHN/C1,518 is a cutting-edge silicon tuner integrated circuit (IC) designed to provide exceptional performance in television and set-top box applications. This advanced tuner IC is a part of NXP's commitment to delivering high-quality and reliable components for the consumer electronics market.

Key Features

  • High Integration: The TDA8270AHN/C1,518 combines multiple functions into a single chip, reducing the overall component count and simplifying the design of the end product.
  • Wide Frequency Range: It supports a broad range of frequencies, making it suitable for various broadcasting standards worldwide.
  • Low Noise Figure: With its low noise figure, the IC ensures excellent signal quality, which translates to better picture and sound quality for the end user.
  • Minimal External Components: The design requires few external components, which helps to minimize the PCB space required and can lead to cost savings in mass production.
  • High Sensitivity: Its high sensitivity allows for the reception of weak signals, which is crucial for areas with poor signal strength.
  • I2C Bus Control: The device can be easily controlled via the I2C bus, allowing for straightforward integration with a microcontroller or processor.

Applications

The TDA8270AHN/C1,518 is ideal for a wide range of applications, including:

  • Television sets (both analog and digital)
  • Set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards

Technical Specifications

  • Package: HVQFN (Heat sink Very thin Quad Flat package, No leads)
  • Supply Voltage: Typically 5V operation
  • Operating Temperature: Ranges from -40°C to +85°C, suitable for various environments.

Overall, the NXP TDA8270AHN/C1,518 offers a robust solution for modern TV and video applications, providing both performance and ease of use. Its advanced features ensure that it can meet the demands of the latest broadcasting technologies, offering manufacturers a competitive edge in the rapidly evolving consumer electronics market.

You May Also Be Interested in

Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess