EN
  • EN
  • DE

TDA8035HN/C1

Part No TDA8035HN/C1
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Smart Card Interface 3.3V 450mW 32-Pin HVQFN EP / IC SMARD CARD INTERFACE 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Supply Voltage - Operating 1.8V, 3V, 5V
Case / Package 32-HVQFN (5x5)
Mounting Surface Mount
Win Source Part Number 092159-TDA8035HN/C1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TDA8035HN
Introduction Date April 19, 2011
ECCN EAR99
Country of Origin Philippines, China, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TDA8035HN/C1 CAD Model

Description

Product Overview: TDA8035HN/C1

The TDA8035HN/C1 is a high-performance smart card interface IC from NXP Semiconductors designed to provide a reliable and efficient connection between a reader and a smart card. This versatile chip is suitable for a wide range of applications in banking, security, and telecommunications.

Key Features

  • Flexibility: The TDA8035HN/C1 supports various communication protocols, making it compatible with a multitude of smart card standards. This ensures seamless integration into existing systems and infrastructures.
  • Low Power Consumption: Engineered for efficiency, this IC consumes minimal power, which is crucial for battery-operated devices and helps in reducing the overall energy footprint of the system.
  • Enhanced Security: Security is a paramount concern in smart card transactions, and the TDA8035HN/C1 incorporates features to protect against physical and logical attacks, thereby safeguarding sensitive data.
  • Robust Design: The IC is built to withstand electrostatic discharge (ESD) and other environmental challenges, ensuring longevity and consistent performance under various conditions.

Applications

The TDA8035HN/C1 is ideal for a range of secure communication needs, including:

  • Point of Sale (POS) terminals
  • ATM machines
  • Access control systems
  • Identification and authentication devices

Technical Specifications

  • Supply Voltage: The IC operates at a standard voltage, accommodating most smart card specifications.
  • Data Rate: It is capable of high-speed data transfer, ensuring quick and efficient communication between the card and reader.
  • Package: The TDA8035HN/C1 comes in a compact package, which is well-suited for space-constrained applications.
  • Temperature Range: The device operates within an industrial temperature range, making it reliable in various operating environments.

In conclusion, the TDA8035HN/C1 from NXP is a sophisticated and dependable choice for developers looking to integrate smart card functionality into their products. Its combination of flexibility, low power consumption, enhanced security, and robust design make it an excellent component for any application requiring secure and efficient smart card interactions.

You May Also Be Interested in

Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7507 $52.5490
165+ $0.6160 $101.6400
255+ $0.5968 $152.1840
350+ $0.5775 $202.1250
450+ $0.5583 $251.2350
600+ $0.5005 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess