EN
  • EN
  • DE

TDA8007BHL/C4,118

Part No TDA8007BHL/C4,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Interface 48-LQFP (7x7)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name TDA800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-8622-6, 935287502118, 568-8622-2, 568-8622-1, TDA8007BHL/C4,118-ND, TDA8007BHLC4118
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936327-TDA8007BHL/C4,118
Ultra Librarian 3D Model Ultra Librarian TDA8007BHL/C4,118 CAD Model

Description

The TDA8007BHL/C4,118 is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This versatile IC is specifically tailored for smart card interface applications, offering a robust solution for managing the communication between smart cards and host devices such as point-of-sale terminals, identification systems, and security authentication platforms.

Key Features

  • Multi-Card Support: The TDA8007BHL/C4,118 can interface with up to eight smart cards simultaneously, making it an ideal choice for systems that require multiple card operations.
  • Enhanced Security: With built-in features designed to protect against electrostatic discharge (ESD) and other electrical threats, this IC ensures the secure handling of sensitive data.
  • Flexibility: The device supports various communication protocols, including T=0, T=1, and I2C, allowing for seamless integration with a wide range of smart card technologies.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8007BHL/C4,118 minimizes energy usage during operation, which is critical for battery-powered devices.
  • Easy Integration: Available in a 32-lead HVQFN package, the IC is compact and can be easily incorporated into various electronic designs without requiring significant board space.

Applications

The TDA8007BHL/C4,118 is highly versatile and can be employed in a variety of applications where secure smart card transactions are essential. Its primary uses include:

  • Banking and Financial Systems: For secure payment transactions and ATM interfaces.
  • Access Control Systems: In identification and authentication mechanisms for buildings or secure areas.
  • Telecommunications: For SIM card readers and mobile phone security.
  • Public Transport: In ticketing machines and fare collection systems.
  • Government and Healthcare: In e-Government systems and patient identity verification.

With its robust security features, support for multiple cards, and low power consumption, the TDA8007BHL/C4,118 by NXP Semiconductors stands out as an excellent choice for any smart card interface application demanding reliability and efficiency.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9131 $87.8262
3+ $36.0313 $108.0939
5+ $34.9053 $174.5265
6+ $33.7794 $202.6764
8+ $32.6534 $261.2272
11+ $29.2754 $322.0294
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess