EN
  • EN
  • DE

16TTS08-M3

Part No 16TTS08-M3
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 800V 16A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 2V
Current - Gate Trigger (Igt) (Max) 60mA
Voltage - On State (Vtm) (Max) 1.4V
Current - On State (It (AV)) (Max) 10A
Current - On State (It (RMS)) (Max) 16A
Current - Hold (Ih) (Max) 150mA
Current - Off State (Max) 10mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 170A @ 50Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 197320-16TTS08-M3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 16TTS08-M3 CAD Model

Description

The 16TTS08-M3 is a high-performance silicon-controlled rectifier (SCR) designed for optimal efficiency in power control and conversion applications. It is ideal for use in various industrial and consumer electronics settings due to its robust design and high reliability. Equipped with advanced features, this SCR offers precise control and excellent performance.

Applications

  • Motor Control Systems
  • Phase Control Applications
  • Lighting Circuits
  • Power Supply Designs

Features and Benefits

  • High Surge Current Capability
  • Low Turn-On Voltage
  • Enhanced Durability and Stability

Additional Details

This component provides reliable switching and power regulation within circuits, making it essential for designers seeking efficiency and control in high-demand environments. Its compact size allows for easy integration within varied electronic assemblies.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
NXP / Nexperia
Lowest to $0.0583
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess