EN
  • EN
  • DE
  • IT

TDA8002G

Part No TDA8002G
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description IC card interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266270-TDA8002G
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8002G CAD Model

Description

The NXP TDA8002G is a cutting-edge integrated circuit designed for smart card interfaces. This IC is particularly tailored to facilitate communication between a smart card and a microcontroller, making it an ideal choice for applications such as banking, security systems, and identity verification platforms.

Key Features:

  • Compatibility: The TDA8002G is compatible with a wide range of smart cards, adhering to ISO 7816, GSM 11.11, and EMV (Europay, MasterCard, Visa) standards for smart card interfaces.
  • Power Management: It offers efficient power management features, including an automatic power-down function to conserve energy when the card is not in use.
  • Protection Mechanisms: The device is equipped with various protection mechanisms, such as short-circuit protection and thermal protection, ensuring the longevity and reliability of the chip.
  • Communication Flexibility: With support for asynchronous protocols, the TDA8002G provides versatile communication options and can handle a variety of data transfer rates.
  • Small Form Factor: Available in a compact SO16 package, the TDA8002G is designed for space-constrained applications, allowing integration into small-footprint designs.

Applications:

The versatility of the NXP TDA8002G makes it suitable for a broad range of applications, including:

  • Point of Sale (POS) terminals
  • ATM machines
  • Access control systems
  • Identification and authentication systems
  • Public transportation payment systems

Technical Specifications:

Parameter Value Supply Voltage 2.7V - 6.0V Operating Temperature -25°C to +85°C Package Type SO16 Communication Protocol Asynchronous T=0, T=1

Overall, the NXP TDA8002G represents a robust and flexible solution for smart card reader interfaces, offering enhanced security, power efficiency, and ease of integration for developers and system integrators.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess