The TMP300BIDBVR is a highly precise temperature switch from Texas Instruments, designed to cater to a wide range of applications requiring temperature monitoring and control. This tiny, yet robust device comes in a 6-pin SOT-23 package, making it suitable for space-constrained applications.
Key Features
- Accuracy: The TMP300 offers an impressive accuracy of ±1°C, ensuring reliable temperature readings for critical applications.
- Adjustable Temperature Thresholds: Users can set the temperature thresholds according to their specific needs, providing versatility across different systems.
- Low Power Consumption: With a quiescent current of just 50 μA, the TMP300 is an energy-efficient solution for battery-powered devices.
- Wide Operating Range: The device operates over a temperature range of -40°C to +125°C, suitable for a variety of environmental conditions.
- Output Configuration: The TMP300 features an open-drain output, which allows for easy interfacing with other components and systems.
Applications
The TMP300BIDBVR is ideal for several applications, including but not limited to:
- System Thermal Management
- Environmental Monitoring
- Battery Management Systems
- Industrial Equipment
- Consumer Electronics
Technical Specifications
| Parameter |
Value |
| Package Type |
SOT-23 |
| Temperature Accuracy |
±1°C |
| Operating Temperature Range |
-40°C to +125°C |
| Supply Voltage |
2.7V to 5.5V |
| Quiescent Current |
50 μA |
| Output Type |
Open-Drain |
For engineers and designers looking for a reliable thermal switch, the TMP300BIDBVR from Texas Instruments provides a compact, accurate, and versatile solution. Its low power consumption and adjustable temperature threshold make it a go-to component for temperature-sensitive applications.