EN
  • EN
  • DE

2N5679

Part No 2N5679
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP SILICON TRANSISTORS | PNP 100V 1A 10W /2N5681 COMPLMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 1V at 50mA, 500mA
Current - Collector Cutoff (Maximum) 10μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 250mA, 2V
Maximum Power 1W
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Family Part Number 2N5679
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123999-2N5679
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5679 CAD Model

Description

Product Overview: 2N5679 - ON Semiconductor

The 2N5679 is a high-power, high-voltage PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is well-suited for a range of industrial and commercial applications that require robust performance, including power regulation, amplification, and switching applications.

Key Features

  • High Voltage Capability: The 2N5679 is capable of withstanding high voltage conditions, making it suitable for applications in power supplies and converters where voltage spikes are common.
  • Large Current Handling: This transistor can handle significant current levels, which is essential for heavy-duty operations and ensures reliable performance under strenuous conditions.
  • Low Saturation Voltage: The device exhibits low V<sub>CE(sat) characteristics, which minimizes power loss and improves efficiency during operation.
  • Complementary NPN Type: ON Semiconductor provides a complementary NPN type transistor, allowing for the creation of push-pull amplifier configurations and other complementary circuits.
  • Durability: Built to last, the 2N5679 is designed with robustness in mind, ensuring a long operational life even in demanding environments.

Applications

  • Linear and Switching Voltage Regulators
  • Power Amplifiers
  • Relay Drivers
  • Motor Controls

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability in all of their products. The 2N5679 has undergone rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial usage. Customers can trust in the performance and longevity of this component when incorporated into their electronic designs.

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 120V Collector Current (I<sub>C) 30A Power Dissipation (P<sub>D) 200W Operating Junction Temperature (T<sub>J) -65 to 200°C

For detailed information on the 2N5679, including datasheets, technical documents, and support tools, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess