EN
  • EN
  • DE

TDA7053AT

Part No TDA7053AT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Stereo BTL audio output amplifier with DC volume control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266131-TDA7053AT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7053AT CAD Model

Description

The TDA7053AT is a high-performance integrated circuit from NXP Semiconductors designed for portable audio applications. This innovative audio amplifier is based on BTL (Bridge-Tied Load) technology, enabling it to drive a speaker directly without the need for coupling capacitors, thus reducing external component count and overall system cost.

Key Features

  • Output Power: The TDA7053AT offers an impressive output power of 2 x 1 W with an 8-Ohm load, making it suitable for a range of portable audio devices.
  • Supply Voltage: It operates over a wide supply voltage range from 4.5 V to 18 V, which provides flexibility in various application designs and ensures compatibility with different power sources.
  • Efficiency: With its high efficiency, the TDA7053AT minimizes power loss, thereby extending battery life in portable applications and reducing heat dissipation requirements.
  • Noise Reduction: The circuit incorporates advanced noise suppression technology that significantly reduces pop and click noise, ensuring a clear audio output.
  • DC Volume Control: It features a DC volume control input that allows for smooth adjustment of the audio level.
  • Thermal Protection: The TDA7053AT is equipped with thermal protection circuitry that prevents damage from overheating, assuring long-term reliability.
  • Minimal External Components: The need for external components is greatly reduced due to its BTL architecture and integrated functions, simplifying the design and assembly process.

Applications

The TDA7053AT's compact size and power efficiency make it an ideal choice for a variety of portable audio devices. Applications include, but are not limited to:

  • Portable radios
  • CD players
  • Personal audio systems
  • Miniature hi-fi systems
  • Portable speakers

Conclusion

In conclusion, the TDA7053AT from NXP is a versatile and efficient audio amplifier solution that meets the demands of modern portable audio devices. Its combination of power, performance, and ease of integration makes it a top choice for designers looking to enhance their audio product offerings.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Toko America Inc.
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Samsung
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Spansion
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess