EN
  • EN
  • DE

TDA7053

Part No TDA7053
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 2 x 1 W portable/mains-fed stereo power amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266128-TDA7053
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7053 CAD Model

Description

Introducing the TDA7053 Integrated Circuit from NXP

The TDA7053 is a versatile audio amplifier IC designed and manufactured by NXP Semiconductors. This innovative component is ideal for portable devices and applications where high-quality audio and low power consumption are essential. The TDA7053 stands out in the market for its unique features and robust performance in a compact package.

Key Features of the TDA7053

  • BTL (Bridge Tied Load) Configuration: The TDA7053 operates in a BTL configuration, which allows for higher power output without the need for a coupling transformer, reducing both cost and size.
  • Low Voltage Operation: Designed to work effectively at low voltages, the TDA7053 can operate from a supply voltage as low as 4.5V, making it suitable for battery-operated devices.
  • High Output Power: Capable of delivering 2 x 1 watt of output power into an 8-ohm load, the TDA7053 is powerful enough for most portable audio applications.
  • Minimal External Components: The IC requires only a few external components, which simplifies circuit design and reduces overall system cost.
  • DC Volume Control: The volume can be adjusted via a DC voltage, offering a convenient way to integrate volume control into electronic devices.
  • No Switch-on or Switch-off Click: The TDA7053 has been engineered to eliminate the audible clicks that can occur when the amplifier is switched on or off, ensuring a seamless audio experience.
  • Thermal Protection: Built-in thermal protection safeguards the IC from overheating, enhancing its reliability and lifespan.
  • Mute Mode: The device includes a mute function that can be activated through a simple control pin, providing additional flexibility in audio management.

Applications

The TDA7053 is well-suited for a variety of applications, including:

  • Portable audio devices such as radios, CD players, and MP3 players
  • Battery-powered speakers and docking stations
  • Personal computers and laptops for enhanced internal audio playback
  • Small-scale audio systems in consumer electronics

With its impressive set of features and its focus on low-power, high-quality audio output, the NXP TDA7053 is a top choice for designers and engineers looking to enhance their audio systems without compromising on space or power efficiency.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Tyco Electronics
Lowest to $1.1071
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess