EN
  • EN
  • DE

STCS1DEMO1

Part No STCS1DEMO1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 1.5A
Outputs and Type 1, Non-Isolated
Voltage - Output 4V
Features Dimmable
Voltage - Input 4.5V ~ 40V
Supplied Contents Board(s)
Utilized IC / Part STCS1
Other Names 497-5960
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1283838-STCS1DEMO1
Ultra Librarian 3D Model Ultra Librarian STCS1DEMO1 CAD Model

Description

The STCS1DEMO1 is a high-performance demonstration board from STMicroelectronics, designed to showcase the capabilities of the STCS1APUR constant current LED driver. This board is an excellent tool for engineers and designers looking to explore the features and benefits of the STCS1APUR for driving LEDs in various lighting applications.

Key Features

  • Precision Current Regulation: The STCS1APUR driver provides precise current regulation, ensuring consistent brightness and color over a wide range of input voltages and temperatures.
  • Adjustable Output Current: Users can easily adjust the output current to drive LEDs at different brightness levels, making the STCS1DEMO1 suitable for a variety of lighting scenarios.
  • High Efficiency: The LED driver boasts high efficiency, minimizing power loss and heat generation, thereby extending the life of the LEDs.
  • Thermal Protection: With built-in thermal shutdown protection, the STCS1DEMO1 ensures safe operation by preventing overheating of the LED driver.
  • Wide Input Voltage Range: The board can operate over a broad input voltage range, accommodating various power supplies and ensuring versatility in application deployment.
  • Compact Design: The demonstration board's compact form factor allows for easy integration into existing lighting systems or for use in prototypes and test setups.

Applications

The STCS1DEMO1 is ideal for a range of lighting applications, including:

  • Architectural lighting
  • Task lighting
  • Decorative and mood lighting
  • Emergency lighting systems
  • Signage and backlighting

Why Choose STCS1DEMO1?

Choosing the STCS1DEMO1 demonstration board for your LED lighting projects means opting for reliability, efficiency, and flexibility. Its user-friendly interface and adjustable settings make it an invaluable tool for testing and optimizing LED lighting solutions. Whether you're a seasoned professional or a hobbyist, the STCS1DEMO1 from STMicroelectronics is a smart investment for exploring the future of lighting technology.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess