EN
  • EN
  • DE

NMO4E4900B

Part No NMO4E4900B
Manufacturer Pulse
Catalog RF Antennas
Description ANTENNA NMOHF ENC ELEV FEED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
RF Family/Standard Cellular
Frequency Group SHF (f > 4GHz)
Frequency (Center/Band) 5.125GHz
Frequency Range 4.9GHz ~ 5.35GHz
Antenna Type Whip, Straight
Number of Bands 1
VSWR 2
Return Loss -10dB
Gain 4dBi
Termination NMO
Mounting Type Magnetic
Height (Max) 4.500" (114.30mm)
Applications 4G, LTE;5;9;7;10;8;3;4;2;1;4350;19;3959;535;4294;602086;1528;2057;1588;2084;2944;609;3299;2496;115;5550;2480;627;1171;4017;1050;3619;1710;2170;507;4777;708;1526;600443;51;4161;3728;2080;3920;3773;1857;1738;602;1661;600448;3136;601987;776;5328;1914;629;2108;2072;1195;1797;1976;3608;342;480;3628;2488;2115;2198;3526;1475;670;4034;712;5448;1927;478;5073;1949;1829;1465;2626;5420;4613;150;602358;278;1471;3893;23;591;490;5600;2897;730;1999;2770;4835;1477;1188;236;488;10;149;3985;3250;277;1910;1964;553;1871;660;590;2958;2201;601902;2151;3658;1690;68;5487;357;2410;831;2981;2674;1597;1724;725;3228;3442;3473;1719;336;1679;2430;5464;1668;1568;602375;2857;2388;3649;746;3260;587;931;2877;445;17;994;343;223;2287;943;4703;600484;5350;1121;4606;1173;600447;672;2047;2679;720;2946;1292;281;3546;1278;732;1551;311;3155;5488;818;0;1911;65411;95127;7718;7719;122567;62368;52279;52278;7756;119;128232;65414;101009;7762;98357;98344;98362;49214;14253;52280;63620;56186;52281;93747;54521;65091;6264;5796;95128;20933;38041;14419;5536;95129;95130;38040;63623;63622;65087;63621;60167;63624;64408;64409;65633;65632;90582;65792;67902;66216;68369;73091;69166;74447;73202;73714;73092;7806;73990;74645;74959;32207;101641;77318;76333;82353;90400;82254;82615;81924;77317;81925;90801;82354;89863;82355;81926;82356;82357;81927;89198;88235;89124;90106;106476;28693;4205;54994;14423;35556;107844;13379;14436;118510;54995;34201;4174;65412;13247;122568;101515;101517;101518;98363;101514;98361;101521;89244;98358;65413;32217;39217;5849;52276;52277;52274;52275;115235;16639;87998;41521;128233;3601;122569;54996;122570;14832;45423;47710;70330;14833;27049;14821;14834;75899;16416;92516;22747;22748;22749;22750;75900;65415;3391;26749;54081;60081;65409;54997;8062;98359;98345;19942;98354;65410;1462;130994;130100;130098;130410;130099;130101;77862;75325;76977;73115;124754;54210;34932;73694;34306;73116;76978;73117;117151;88111;90585;89021;88112;89022;88113;88114;118984;109182;20167;73118;75326;130409;3808;39509;89245;50955;11922;92421;127120;73873;103342;103387;103388;54962;53831;53832;119592;53833;53834;53835;73722;53836;57472;53837;89810;53838;53839;73668;53840;53841;53842;53843;129115;76979;52469;100729;100730;100731;100732;100733;100734;100735;122456;88599;122457;122458;122459;122460;122461;122462;122463;122464;122465;122466;122467;122468;122469;122470;122471;122472;122473;122474;122475;122476;122477;88600;122478;122479;122480;122481;122482;122483;122484;122485;123267;127404;122486;88601;122487;122488;122489;88602;122490;122491;122492;122493;122494;122495;42376;69126;69127;54992;101960;101964;101965;101961;101966;102624;102625;101962;89674;107895;108131;102626;102622;102627;102623;101963;89672;108132;103340;106944;103338;103339;89673;88518;65662;73669;76980;73119;73120;76981;76982;76983;76984;76985;76986;76987;73121;76990;76988;22668;39526;87433;54991;97133;15093;93088;93135;80231;88512;103312;93702;93703;93704;93705;65367;76989;14211;106855;52471;98346;113150;133138;108683;90263;104844;108679;108680;90264;113173;90265;90266;104863;90267;108682;42370;108681;90268;113172;90269;108684;88515;129110;77942;73879;27633;52470;89246;54989;25792;54988;98343;98347;89249;120358;89250;98348;34294;8876;5839;14195;1054;128234;34305;87782;66079;103299;36943;95141;89915;73690;65885;50193;117506;94973;69952;12797;114761;54981;38329;54986;6087;132326;106792;1987;73883;13133;54959;3586;73880;113399;113401;15071;103802;4748;88519;88520;25791;118883;103801;47632;25572;54963;53844;53845;53846;53847;53850;53851;53852;53853;53854;53855;119593;53856;53857;80347;73723;73724;73725;73726;73667;53858;53859;118803;118802;53860;
Ultra Librarian 3D Model Ultra Librarian NMO4E4900B CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
RF ANT 859MHZ/1.9GHZ PCB TRACE
Need more? Email Us
Taoglas Limited
RF ANT 1.575/1.602GHZ CER PATCH
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX ADH
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP RA RP-SMA MAL
Need more? Email Us
Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 750MHZ/892MHZ WHIP STR
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess