EN
  • EN
  • DE

TDA7052BT/N1,112

Part No TDA7052BT/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 550MW 8SO / Amplifier IC 1-Channel (Mono) Class AB 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 550mW x 1 @ 16Ohm
Voltage - Supply 4.5V ~ 18V
Features Depop, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-SO
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number TDA705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935066260112,954-TDA7052BT/N1112,568-3490-5,TDA7052BTD
Standard Package 100
Win Source Part Number 1017772-TDA7052BT/N1,112
Ultra Librarian 3D Model Ultra Librarian TDA7052BT/N1,112 CAD Model

Description

The TDA7052BT/N1,112 is a high-quality, integrated circuit audio amplifier produced by NXP Semiconductors. Designed for ease of use and flexibility, this amplifier is a bridge-tied load (BTL) mono output device that operates on a wide range of supply voltages, from as low as 4.5V up to 18V. The TDA7052BT/N1,112 is particularly well-suited for portable applications, such as battery-operated devices, due to its low voltage operation and minimal power consumption.

Key Features

  • Power Output: The TDA7052BT/N1,112 is capable of delivering 1.0W to 1.25W of continuous output power, making it ideal for driving small speakers in a variety of applications.
  • Volume Control: This IC includes an integrated volume control feature, which allows for easy adjustment of the audio output level without the need for external components.
  • No External Components: The TDA7052BT/N1,112 is designed to operate without the need for external components such as bootstrap capacitors or snubber circuits, simplifying the design and reducing the overall bill of materials.
  • DC Volume Control: The volume control is DC-coupled, which means that it can be controlled directly by a DC voltage, making it compatible with digital control schemes.
  • Thermal Protection: The device includes built-in thermal protection that prevents damage from overheating, ensuring reliability and longevity.
  • Short-Circuit Proof: The TDA7052BT/N1,112 is designed to be short-circuit proof across the load, providing additional protection for the IC and the connected speaker.

Applications

The versatility of the TDA7052BT/N1,112 makes it an excellent choice for a wide range of audio applications. It is commonly used in:

  • Portable audio devices
  • Personal computers and laptops
  • Small sound systems
  • Battery-powered speakers
  • Alarm systems
  • Toy applications

With its combination of low power consumption, integrated features, and robust design, the TDA7052BT/N1,112 from NXP Semiconductors represents a reliable and cost-effective solution for compact audio amplification needs.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess