EN
  • EN
  • DE
  • IT

TDA7052AT

Part No TDA7052AT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1 W BTL mono audio amplifier with DC volume control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266125-TDA7052AT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7052AT CAD Model

Description

The TDA7052AT is a high-quality audio amplifier integrated circuit brought to you by NXP Semiconductors. This compact yet powerful device is designed for portable cassette players and radios, featuring a mono bridge-tied load (BTL) output that can deliver a robust audio performance.

With its 1-watt output power, the TDA7052AT is perfect for applications where space is at a premium and efficiency is essential. Its 8-pin DIL (dual-in-line) package makes it easy to integrate into a variety of designs, ensuring that it can be used in a wide range of products.

Key Features

  • Supply Voltage Range: The TDA7052AT operates over a wide supply voltage range (4.5 V to 18 V), making it versatile for use in different power environments.
  • No External Components: This audio amplifier requires no external components, which simplifies circuit design and reduces overall system cost.
  • Low Quiescent Current: The quiescent current is minimized to ensure low power consumption when in standby mode, thereby extending battery life in portable applications.
  • Volume Control: The TDA7052AT features an integrated volume control functionality, providing users with easy control over the audio output level.
  • Short-Circuit Proof: The device includes built-in short-circuit protection, which guards against damage from output short circuits to either the supply voltage or ground.
  • Thermal Protection: Thermal protection is also included to prevent overheating and maintain reliable operation under various conditions.

Applications

The TDA7052AT is an ideal choice for a multitude of audio applications, particularly where size and power efficiency are critical. It's commonly used in portable audio devices, such as headphones, small speakers, and other personal audio equipment. Its simplicity and effectiveness also make it suitable for educational projects and DIY audio solutions.

With its ease of use, minimal external component requirement, and built-in protection features, the TDA7052AT from NXP stands out as an excellent choice for designers and hobbyists alike looking to create or improve audio playback systems.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2215 $62.6580
24+ $4.8847 $117.2328
37+ $4.7163 $174.5031
53+ $4.3795 $232.1135
69+ $4.2111 $290.5659
86+ $4.0425 $347.6550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess