EN
  • EN
  • DE

TDA4886

Part No TDA4886
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 140 MHz video controller with I2C-bus
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362045-TDA4886
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA4886 CAD Model

Description

The TDA4886 is an advanced sync processor designed and manufactured by NXP Semiconductors. This integrated circuit is specifically tailored for use in high-end television sets and PC monitors. Its primary function is to process synchronization signals for RGB and composite video inputs, ensuring stable and clear image reproduction on various display types.

Key Features

  • Automatic Sync Processing: The TDA4886 is capable of automatically detecting and processing horizontal and vertical sync pulses, even in the presence of significant disturbances or non-standard sync formats.
  • Flexible Input Handling: It supports a wide range of input signals, from standard analog RGB to composite sync, making it a versatile choice for different video applications.
  • Integrated Oscillator: An onboard oscillator with adjustable frequency range allows for precise synchronization with various display technologies.
  • Minimal External Components: The design of the TDA4886 requires only a few external components, simplifying the overall circuit design and reducing system costs.
  • Dynamic Phase Adjustment: It includes dynamic phase adjustment capabilities to fine-tune the sync signal and ensure optimal display timing.

Applications

The TDA4886 is ideal for use in a range of applications that require reliable synchronization processing, such as:

  • High-resolution color monitors
  • Multi-sync monitors
  • Professional video editing and playback equipment
  • Television receivers with advanced picture enhancement features

Technical Specifications

Some of the technical specifications of the TDA4886 include:

  • Supply voltage: 8 V to 12 V
  • Operating temperature range: -25°C to +75°C
  • Package: DIP20/SO20

Conclusion

The TDA4886 by NXP Semiconductors stands out as a robust and efficient solution for sync processing in high-quality video displays. Its ability to handle a variety of input signals and its dynamic adjustment features make it a go-to choice for designers looking to enhance the performance of their video display products.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess