EN
  • EN
  • DE

4863NG

Part No 4863NG
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 162357-4863NG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4863NG CAD Model

Description

Product Overview: ON Semiconductor 4863NG

The ON Semiconductor 4863NG is a high-performance, N-channel power MOSFET designed to deliver efficient power management and conversion in a variety of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the evolving needs of modern electronic circuits.

Key Features

  • High Current Capability: The 4863NG supports a continuous drain current (ID) that ensures reliable operation even under high demand.
  • Low On-Resistance: With a low RDS(on), this MOSFET reduces power loss through heat, making it suitable for energy-sensitive designs.
  • High Switching Speed: The fast switching capabilities of the 4863NG make it ideal for high-frequency applications, contributing to improved overall efficiency.
  • Robust Thermal Performance: The device is encapsulated in a package that enhances thermal dissipation, ensuring stability and longevity of the component.

Applications

The versatility of the 4863NG MOSFET allows it to be used in a wide range of applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Automotive applications

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 30V
Continuous Drain Current (ID) 50A
Power Dissipation (PD) 48W
Operating Temperature Range -55°C to +150°C

Quality and Reliability

ON Semiconductor's 4863NG is manufactured with the highest quality standards, ensuring reliability and performance consistency. The device is RoHS compliant and designed to meet the rigorous demands of industrial and automotive grade electronics.

Ordering Information

For purchasing and detailed information regarding the ON Semiconductor 4863NG N-channel MOSFET, customers can visit the official ON Semiconductor website or contact authorized distributors.

You May Also Be Interested in

Vishay
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
ON Semiconductor
Need more? Email Us
AMIS
Lowest to $4.2781
Wurth Electronics Inc
Lowest to $1.1304
Bosch Sensortec
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Lowest to $39.1695
AMIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess