EN
  • EN
  • DE

TDA3681J/N2C,112

Part No TDA3681J/N2C,112
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC VOLT REG W/SW & IGNIT 17-SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Ignition Buffer, Regulator
Operating Supply Current 110μA
Supply Voltage - Operating 9.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 17-PDBS
Win Source Part Number 1106537-TDA3681J/N2C,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3681J/N2C,112 CAD Model

Description

Product Overview: TDA3681J/N2C,112

The TDA3681J/N2C,112 is a high-quality automotive-grade power supply circuit designed and manufactured by NXP Semiconductors. This robust integrated circuit (IC) is specifically engineered to manage the electrical power within automotive applications, ensuring reliable performance even under the challenging conditions typically found in vehicle environments.

Key Features

  • Multiple Voltage Regulators: The device includes several voltage regulators to provide stable power to various components within the automotive system.
  • Low Quiescent Current: It is designed for efficiency, featuring a low quiescent current that helps in reducing power consumption when the vehicle is in idle mode or turned off.
  • Thermal Protection: The TDA3681J/N2C,112 is equipped with thermal protection mechanisms to prevent overheating, ensuring the IC operates within safe temperature ranges.
  • Wide Operating Voltage Range: This IC can handle a broad range of input voltages, making it versatile for use in various automotive electrical systems.
  • High Current Capability: It is capable of delivering high current outputs, necessary for powering demanding automotive subsystems.

Applications

The TDA3681J/N2C,112 is ideal for a variety of applications within the automotive sector, including:

  • Power supply circuits for car radios, navigation systems, and infotainment systems
  • Engine control units (ECUs)
  • Instrument clusters
  • Body control modules

Quality and Reliability

As an NXP product, the TDA3681J/N2C,112 meets stringent quality and reliability standards required for automotive components. It is designed to withstand the harsh conditions of the automotive environment, such as vibration, shock, and extreme temperatures.

Environmental Standards

NXP is committed to environmental sustainability, and the TDA3681J/N2C,112 complies with various environmental regulations. It is RoHS compliant, ensuring that it is free from hazardous substances such as lead, mercury, and cadmium.

In summary, the TDA3681J/N2C,112 from NXP is a highly reliable and efficient power supply solution for automotive applications, offering multiple voltage regulators, low quiescent current, thermal protection, and the ability to handle high current loads, all while adhering to environmental standards.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess