EN
  • EN
  • DE

TDA3629/YWU

Part No TDA3629/YWU
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC LIGHT POSITION CTRLR 8-DIP / Automotive PMIC 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Applications Automotive
Current - Supply 6mA
Voltage - Supply 8V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number TDA362
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935299521112
Standard Package 50
Win Source Part Number 1019814-TDA3629/YWU
Ultra Librarian 3D Model Ultra Librarian TDA3629/YWU CAD Model

Description

The TDA3629/YWU is a sophisticated integrated circuit (IC) produced by NXP Semiconductors, a leader in the development of advanced semiconductor solutions. This product is designed to cater to a variety of applications, particularly in the realm of lighting and illumination technologies. Its robust design and versatile features make it an ideal choice for designers looking to enhance the performance and efficiency of their lighting systems.

Key Features

  • High Efficiency: The TDA3629/YWU is built to deliver high energy efficiency, which is crucial for battery-powered devices and for reducing overall power consumption in lighting solutions.
  • Voltage Regulation: The device includes an internal voltage regulator that ensures stable operation even under fluctuating power supply conditions, contributing to the reliability and longevity of the end product.
  • Low Power Dissipation: Designed with power conservation in mind, the IC has a low quiescent current and minimal power dissipation, which helps in maintaining optimal thermal performance.
  • Compact Design: The small footprint of the TDA3629/YWU allows for its integration into space-constrained applications without compromising on functionality.

Applications

The versatility of the TDA3629/YWU extends to a wide range of applications. It is particularly suited for:

  • LED lighting systems
  • Backlighting modules for LCD displays
  • Automotive interior and exterior lighting
  • Portable and handheld lighting devices
  • Emergency lighting systems

Quality and Reliability

NXP's commitment to quality is evident in the TDA3629/YWU, which is manufactured to meet high standards of performance and reliability. The product undergoes rigorous testing to ensure it meets the necessary specifications and industry standards. This commitment to quality ensures that the TDA3629/YWU is not only a high-performing component but also a dependable one for critical applications.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess