EN
  • EN
  • DE

MT9P031I12STC

Part No MT9P031I12STC
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE COLOR CMOS 48-LCC / Image Sensor Color CMOS 2592x1944Pixels 48-Pin ILCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Win Source Part Number 085459-MT9P031I12STC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Family Name MT9P031
Introduction Date August 20, 2007
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MT9P031I12STC CAD Model

Description

ON Semiconductor MT9P031I12STC Overview

The MT9P031I12STC is a high-performance CMOS image sensor from ON Semiconductor that offers an impressive resolution of 5 megapixels. This sensor is designed to deliver exceptional image quality with low-light performance, making it an ideal choice for a wide range of applications including surveillance, industrial imaging, and automotive systems.

Key Features

  • High Resolution: The sensor features a 5-megapixel resolution with a 1/2.5-inch optical format, providing high-detail images for critical applications.
  • Pixel Size: With a pixel size of 2.2 µm x 2.2 µm, the MT9P031I12STC captures more light, improving performance in low-light conditions.
  • Advanced Pixel Technology: ON Semiconductor's advanced pixel technology ensures high dynamic range and low noise characteristics, resulting in clear and crisp images.
  • Flexible Readout: The sensor supports multiple readout modes, including binning and sub-sampling, which allows for versatility in frame rate control and resolution.
  • Electronic Shutter: The electronic rolling shutter enables the capture of high-speed motion without distortion, important for both industrial and automotive safety applications.

Performance and Quality

The MT9P031I12STC is designed to perform reliably in a variety of challenging lighting conditions. It features on-chip 12-bit analog-to-digital conversion, which provides a wide dynamic range to handle scenes with varying levels of brightness. The sensor’s low dark current and low-noise architecture enhance its performance in low-light conditions, ensuring that images are clear and detailed, even in environments with minimal illumination.

Applications

This versatile image sensor can be used in a range of applications, including:

  • Security and Surveillance Cameras
  • Machine Vision and Factory Automation
  • Medical Imaging
  • Automotive and Driver Assistance Systems
  • Scientific Instrumentation

With its combination of high resolution, advanced imaging features, and adaptability to various lighting conditions, the ON Semiconductor MT9P031I12STC image sensor stands out as a top choice for developers and manufacturers who require a reliable and high-quality imaging solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,588 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess