EN
  • EN
  • DE

TPS65161BPWPR

Part No TPS65161BPWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PS FOR TV/LCD PANEL 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 8 V to 14.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 1112547-TPS65161BPWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65161BPWPR CAD Model

Description

Overview of Texas Instruments TPS65161BPWPR

The TPS65161BPWPR from Texas Instruments is a versatile, high-voltage power management IC designed to cater to a wide range of applications, primarily focusing on LCD bias supply for medium-sized panels. This integrated circuit is highly integrated, providing a comprehensive solution for generating all the supply rails required by thin-film transistor (TFT) LCD panels.

Key Features

  • Multiple Output Voltages: The TPS65161BPWPR offers a range of output voltages, including a positive programmable gate voltage, a positive programmable source voltage, a negative programmable gate voltage, and an adjustable VCOM voltage, making it extremely adaptable for different LCD panel specifications.
  • High Efficiency: With its switch-mode boost converter, the device ensures high efficiency for the positive supply voltages, which helps to reduce overall power consumption and heat generation.
  • Integrated Safety Features: The IC includes built-in protection features such as thermal shutdown, overvoltage protection, and under-voltage lockout, ensuring reliable operation and safeguarding the panel and the IC itself from damage.
  • Compact Package: The TPS65161BPWPR is available in a HTSSOP package, which is designed for space-constrained applications, allowing designers to save valuable board space in compact devices.

Applications

Due to its flexible design, the TPS65161BPWPR is suitable for a variety of applications beyond LCD bias supplies. These include portable and battery-powered equipment, industrial and automotive displays, and any application that requires multiple output voltages with high efficiency.

Technical Specifications

The device operates over a wide supply voltage range and has a switching frequency that can be adjusted via an external resistor. The TPS65161BPWPR also allows for sequencing of the output voltages, which is critical for the proper operation of LCD panels and for ensuring longevity.

Conclusion

The TPS65161BPWPR from Texas Instruments stands out as a comprehensive power management solution for medium-sized LCD panels, offering designers a high degree of flexibility, efficiency, and reliability. Its integrated features and compact packaging make it an excellent choice for a variety of sophisticated electronic applications requiring multiple power rails.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess