EN
  • EN
  • DE

TDA3629/Y,112

Part No TDA3629/Y,112
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC LIGHT POSITION CTRLR 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Automotive
Operating Supply Current 6mA
Supply Voltage - Operating 8 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 119649-TDA3629/Y,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3629/Y,112 CAD Model

Description

The TDA3629/Y,112 is a high-performance light position controller designed and manufactured by NXP Semiconductors. This versatile integrated circuit is specifically engineered to provide precise light control in a variety of applications, making it an ideal choice for advanced lighting systems.

Key Features

  • Multiple Output Channels: The TDA3629/Y,112 is equipped with multiple output channels, enabling it to manage several light sources simultaneously for complex lighting arrangements.
  • High Precision: With its high-precision control capabilities, this IC ensures that light output is consistent and accurately adjusted according to user requirements or environmental conditions.
  • Energy Efficiency: Designed with energy savings in mind, the TDA3629/Y,112 helps reduce power consumption, making it suitable for eco-friendly applications and contributing to lower operating costs.
  • Robust Design: NXP's commitment to quality is evident in the robust design of the TDA3629/Y,112, which ensures long-term reliability and performance even in demanding environments.
  • Compact Form Factor: The small footprint of the IC allows for integration into space-constrained designs, providing flexibility for product developers.

Applications

The TDA3629/Y,112 is designed to cater to a wide range of applications. It is particularly well-suited for:

  • Automotive lighting systems
  • Industrial lighting control
  • Home automation and smart lighting solutions
  • Consumer electronics with adjustable lighting features

Technical Specifications

The TDA3629/Y,112 operates over a broad voltage range and is compatible with various microcontroller interfaces. Its technical specifications guarantee optimal performance for managing light intensity and color with high accuracy.

Ordering and Availability

The TDA3629/Y,112 by NXP Semiconductors is available for order with the part number TDA3629/Y,112. For pricing, availability, and additional information, customers can contact authorized distributors or visit the NXP website to access datasheets and support documentation.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4100 $59.4500
345+ $0.3373 $116.3685
535+ $0.3269 $174.8915
735+ $0.3153 $231.7455
950+ $0.3049 $289.6550
1,270+ $0.2737 $347.5990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess