EN
  • EN
  • DE

PIC16F1947T-I/PT

Part No PIC16F1947T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 64TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16F1947
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F1947T-I/PTTR,PIC16F1947T-I/PTDKR,PIC16F1947T-I/PTCT,PIC16F1947T-I/PT-ND
Standard Package 1,200
Win Source Part Number 1323751-PIC16F1947T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1947T-I/PT CAD Model

Description

Microchip Technology's PIC16F1947T-I/PT Microcontroller

The PIC16F1947T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of embedded applications. This MCU is part of the PIC16F family, which is renowned for its ease of use, reliability, and cost-effectiveness, making it an ideal choice for both beginners and experienced developers alike.

This particular model, housed in a 44-pin TQFP (Thin Quad Flat Pack) package, operates with an industrial temperature range, ensuring robust performance under varying environmental conditions. The device is equipped with an enhanced mid-range 8-bit architecture and a wide operating voltage range of 1.8V to 5.5V, providing flexibility in power-sensitive applications.

Key features of the PIC16F1947T-I/PT include:

  • Enhanced Flash Memory: With 28 KB of self-programmable flash memory, this MCU offers ample space for complex firmware and applications, along with 1 KB of EEPROM and 2 KB of RAM for data storage.
  • Rich Peripheral Set: The device boasts a comprehensive set of peripherals, including two Enhanced Capture/Compare/PWM (ECCP) modules, two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C, two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs), and an LCD driver module supporting up to 48 segments.
  • Advanced Analog Features: With 17 channels of 10-bit Analog-to-Digital Converter (ADC), two comparators, and a fixed voltage reference (FVR) module, the MCU is well-suited for analog-intensive applications.
  • Robust Security: The device includes features like Power-On Reset (POR), Power-Up Timer (PWRT), and Oscillator Start-Up Timer (OST) to ensure reliable operation. Additionally, it offers Programmable Brown-Out Reset (BOR), Watchdog Timer (WDT), and Extended Watchdog Timer (EWDT) to safeguard against system failures.
  • Low Power Consumption: The PIC16F1947T-I/PT supports multiple idle and sleep modes, which significantly reduce power consumption, making it ideal for battery-powered and energy-harvesting applications.

With its integrated features and capabilities, the PIC16F1947T-I/PT from Microchip Technology is a versatile MCU choice for designers who require a balance between performance and power efficiency in applications such as automotive, industrial control systems, consumer electronics, and Internet of Things (IoT) devices. Its rich set of peripherals and support for various communication protocols enhance its adaptability to a multitude of embedded system requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2981 $50.5582
54+ $1.8856 $101.8224
83+ $1.8267 $151.6161
114+ $1.7677 $201.5178
147+ $1.7088 $251.1936
196+ $1.5321 $300.2916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess