EN
  • EN
  • DE

TDA2616

Part No TDA2616
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 2 x 12 W hi-fi audio power amplifiers with mute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265964-TDA2616
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2616 CAD Model

Description

Introducing the TDA2616 Hi-Fi Audio Power Amplifier

The TDA2616 is a cutting-edge Hi-Fi audio power amplifier from NXP Semiconductors, designed to deliver exceptional sound quality for a wide range of audio applications. This versatile amplifier IC is an ideal choice for those seeking to build or enhance their home stereo systems, television sets, or other audio equipment with a reliable and powerful audio amplification solution.

Key Features

  • Power Output: The TDA2616 boasts an impressive 2 x 12 W stereo power output into a 4 Ω load, which makes it capable of driving a wide array of speakers with clarity and precision.
  • Low Distortion: Ensuring high-fidelity audio reproduction, the device offers very low harmonic and intermodulation distortion, allowing for a clean and natural sound.
  • Wide Supply Voltage Range: The amplifier operates over a broad supply voltage range from 6 V to 18 V, providing flexibility in various application designs and ensuring consistent performance.
  • Mute Function: It includes a mute function that enables the user to turn off the sound output instantaneously, which is a convenient feature for user control.
  • Thermal Protection: The TDA2616 is equipped with thermal protection circuitry, which prevents damage from overheating, ensuring longevity and reliability.
  • Minimal External Components: Designed with simplicity in mind, the TDA2616 requires very few external components, which simplifies circuit design and reduces overall system cost.

Applications

The TDA2616 is suitable for various applications where high-quality audio amplification is desired. It is perfect for:

  • Home stereo systems
  • Active speakers
  • Television sets
  • Mini and micro audio systems
  • DIY audio projects

With its robust design and outstanding audio performance, the TDA2616 from NXP stands out as a top choice for audio enthusiasts and professionals alike. Whether you're building a custom audio setup or upgrading existing equipment, the TDA2616 provides the power and fidelity needed to bring your audio experience to the next level.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Silergy Corp
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Tyco Electronics
Lowest to $1.1071
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
IXYS
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1190 $60.7140
14+ $8.3033 $116.2462
22+ $8.0434 $176.9548
30+ $7.7847 $233.5410
39+ $7.5248 $293.4672
52+ $6.7464 $350.8128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,614 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess