EN
  • EN
  • DE

TDA2614

Part No TDA2614
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 14W Class-AB 9-Pin(9+Tab) SIL9MPF / 6 W hi-fi audio power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265963-TDA2614
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TDA2614
Introduction Date July 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA2614 CAD Model

Description

Introducing the TDA2614 Hi-Fi Audio Power Amplifier by NXP

The TDA2614 is a monolithic integrated circuit in a 9-lead single in-line (SIL) plastic package, designed to offer a high-quality audio experience for consumers seeking superior sound fidelity from their audio equipment. Manufactured by NXP Semiconductors, a leader in the electronics industry, this product stands out for its exceptional performance in Hi-Fi applications.

Key Features of the TDA2614

  • High Output Power: Capable of delivering 6 W RMS power into a 4 Ω load or 4 W RMS into an 8 Ω load, the TDA2614 ensures a robust and dynamic audio output suitable for a variety of Hi-Fi applications.
  • Low Distortion: Thanks to its design, the amplifier exhibits minimal signal distortion, which means it can reproduce audio with high fidelity, preserving the nuances and clarity of the original recording.
  • Minimal External Components: The TDA2614 is designed to operate with a very limited number of external components, simplifying circuit design and reducing overall system cost.
  • Short-Circuit and Thermal Protection: With built-in safety features, the TDA2614 is well-protected against potential damage from short-circuits and overheating, ensuring reliability and longevity.
  • Wide Supply Voltage Range: Operating over a range of supply voltages from ±6 V to ±18 V, the TDA2614 offers flexibility in various power supply configurations and applications.
  • Mute Function: The inclusion of a mute function allows the user to easily cut off the sound output when necessary without switching off the system.

Applications

The TDA2614 is ideal for a range of audio applications, including:

  • Hi-Fi component systems
  • Television sets
  • Music instruments
  • Portable audio equipment

Overall, the TDA2614 from NXP Semiconductors offers an excellent balance of power, performance, and simplicity for audio enthusiasts and manufacturers alike. Its ability to deliver high-quality sound with minimal distortion makes it a preferred choice for Hi-Fi audio systems where superior sound quality is paramount.

You May Also Be Interested in

STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess