Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Xeltek
Package Bulk
Product Status Obsolete
Module/Board Type Socket Module - SOIC
For Use With/Related Products Xeltek Programmers
Standard Package 1 pcs
MSL Level Not Applicable
ECCN 3A992A
HTSUS 8473.30.5100
Win Source Part Number 1283548-SA404
Ultra Librarian 3D Model Ultra Librarian SA404 CAD Model

Description

The Xeltek Programming Adapter Socket Module - SOIC is a development board kit designed for use with Xeltek Programmers. It is ideal for programming adapters and sockets, providing a convenient and efficient solution for programming electronic components.

  • For Use With: Xeltek Programmers
  • Package: Bulk
  • Standard Package Quantity: 1 Piece
  • Series: Xeltek
  • Manufacturer: Xeltek
  • Product Status: Obsolete

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for SK-AX1-CG624-KITBTM
Microchip Technology
Need more? Email Us
ECAD model for SK-AX250-CQ352RTFG484S
Microchip Technology
Need more? Email Us
ECAD model for SK-SX72-CG624RTFG484
Dialog Semiconductor GmbH
Need more? Email Us
ECAD model for SLG46110V-SKT
Dialog Semiconductor GmbH
Need more? Email Us
ECAD model for SLG46534V-SKT
Xeltek
Need more? Email Us
ECAD model for SA244
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SI538X4X-56SKT-DK
Dialog Semiconductor GmbH
Need more? Email Us
ECAD model for SLG46121V-SKT
Xeltek
ADAPTER PROGRAMMER 64-TQFP
Lowest to $9.4135
ECAD model for S621

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention