EN
  • EN
  • DE
  • IT

TDA1599T/V3,512

Part No TDA1599T/V3,512
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC IF AMP/DEMOD 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Demodulator, Amplifier
Operating Supply Current 26mA
Supply Voltage - Operating 7.5 V to 12 V
Case / Package 20-SO
Win Source Part Number 134728-TDA1599T/V3,512
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1599T/V3,512 CAD Model

Description

NXP Semiconductors

The TDA1599T/V3,512 is a premium integrated circuit (IC) crafted by NXP Semiconductors, a leader in the electronic components industry. This high-quality product is designed to cater to a variety of applications, particularly excelling in the automotive and industrial sectors where reliability and performance are paramount.

Key Features

  • Robust Design: The TDA1599T/V3,512 is engineered to withstand harsh environments, making it an ideal choice for applications that are exposed to extreme conditions.
  • High Integration: This IC integrates multiple functions into a single chip, which helps in reducing the overall component count and saves on both space and cost.
  • Efficiency: Designed for optimal power consumption, the TDA1599T/V3,512 contributes to energy savings and enhances the longevity of the end product.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, NXP ensures that this product delivers superior performance and reliability.

Applications

The versatile nature of the TDA1599T/V3,512 allows it to be used in a wide range of applications. It is particularly suited for:

  • Automotive systems
  • Industrial control units
  • Power management solutions
  • Embedded systems
  • Consumer electronics

Product Specifications

The TDA1599T/V3,512 boasts a comprehensive set of specifications that ensure its suitability for demanding applications:

  • Package: SO (Small Outline Package)
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Reliability: Manufactured to NXP's stringent quality standards

Ordering and Availability

Customers looking to incorporate the TDA1599T/V3,512 into their designs can check availability and place orders through authorized NXP distributors. The product is available in various order quantities, catering to both small-scale projects and large-volume production needs.

Support and Resources

NXP Semiconductors provides extensive support and a wealth of resources for the TDA1599T/V3,512. Technical documentation, application notes, and design resources are available to assist engineers in integrating this IC into their projects efficiently and effectively.

You May Also Be Interested in

Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess