EN
  • EN
  • DE

TDA1591T/V3,118

Part No TDA1591T/V3,118
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER STEREO PLL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Audio Decoder
Applications Radio
Digital Supply Voltage 7.5 V to 12 V
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 107960-TDA1591T/V3,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1591T/V3,118 CAD Model

Description

The TDA1591T/V3,118 is a high-performance integrated circuit (IC) produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This IC is designed to meet the rigorous demands of modern electronic applications, offering a blend of efficiency, durability, and versatility. The TDA1591T/V3,118 is an ideal component for a variety of applications where signal processing is critical.

Key Features

  • High Integration: The TDA1591T/V3,118 integrates multiple functions into a single chip, which helps to reduce the overall component count in the circuit design. This integration leads to a more compact, reliable, and cost-effective solution for electronic systems.
  • Advanced Technology: Manufactured using NXP's cutting-edge semiconductor technology, this IC ensures high-speed operation and low power consumption, making it suitable for energy-sensitive applications.
  • Diverse Applications: The versatility of the TDA1591T/V3,118 makes it well-suited for use in a wide range of electronic devices, including audio systems, automotive electronics, communication devices, and many other digital signal processing applications.
  • Quality and Reliability: NXP's commitment to quality ensures that the TDA1591T/V3,118 meets strict industry standards for performance and reliability, providing peace of mind for manufacturers and end-users alike.

Specifications

  • Package Type: SO (Small Outline)
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage Range: Specified by manufacturer
  • Quality Grade: Standard industrial

Applications

The TDA1591T/V3,118 is engineered to perform in a multitude of environments and is particularly adept at handling complex signal processing tasks. It is commonly used in:

  • Consumer electronics like audio and video players
  • Automotive systems for enhanced in-vehicle experiences
  • Telecommunication devices for improved signal integrity
  • Industrial control systems for precise operations

With its robust design and adaptable functionality, the TDA1591T/V3,118 from NXP Semiconductors represents a smart choice for designers looking to incorporate a reliable signal processing solution into their products.

You May Also Be Interested in

Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess