EN
  • EN
  • DE

SSV1BAW56LT1G

Part No SSV1BAW56LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description RECTIFIER DIODE, 2 ELEMENT, 0.2A / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Series *
Package Bulk
Product Status Active
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1379988-SSV1BAW56LT1G
Ultra Librarian 3D Model Ultra Librarian SSV1BAW56LT1G CAD Model

Description

The SSV1BAW56LT1G from ON Semiconductor is a versatile and high-performance switching diode that is widely used in a variety of electronic applications. This diode is designed to offer fast switching speeds, low leakage current, and low forward voltage drop, making it an ideal choice for high-efficiency systems.

Key Features

  • Fast Switching Speed: The SSV1BAW56LT1G is designed for applications that require quick transitions, providing fast switching capabilities that are essential for high-speed circuits.
  • Dual Diodes: This component contains two independent diodes in a single package, offering design flexibility and space-saving benefits for compact circuit designs.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during conduction, leading to higher efficiency in the overall circuit.
  • Low Leakage Current: The diode's low leakage current helps to maintain the integrity of the signal and reduces power consumption when in the off state.
  • SOT-23 Package: Housed in a small SOT-23 package, the SSV1BAW56LT1G is suitable for high-density mounting and is ideal for portable and miniaturized electronic devices.
  • RoHS Compliant: This product complies with the RoHS directive, which restricts the use of certain hazardous materials in electronic equipment, making it an environmentally friendly choice.

Applications

The ON Semiconductor SSV1BAW56LT1G is commonly used in a wide range of applications, including but not limited to:

  • High-speed switching circuits
  • Logic level conversion
  • Signal demultiplexing
  • Power management systems
  • Portable devices
  • Consumer electronics

Product Specifications

The SSV1BAW56LT1G offers the following specifications:

  • Configuration: Dual
  • Package / Case: SOT-23-3
  • Mounting Type: Surface Mount
  • Maximum Repetitive Reverse Voltage: 85V
  • Maximum Forward Current: 215mA
  • Operating Temperature Range: -55°C to +150°C

In summary, the SSV1BAW56LT1G from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate fast switching diodes into their electronic designs. Its combination of speed, efficiency, and compact form factor makes it a valuable component in a diverse array of applications.

You May Also Be Interested in

ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0443 $58.0330
3,175+ $0.0364 $115.5700
4,920+ $0.0353 $173.6760
6,780+ $0.0341 $231.1980
8,775+ $0.0330 $289.5750
11,720+ $0.0296 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess