EN
  • EN
  • DE

TDA1562SD/N3C,112

Part No TDA1562SD/N3C,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP B/H MONO 70W 17RDBS / Amplifier IC 1-Channel (Mono) Class B, Class H 17-RDBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Class B, Class H
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 70W x 1 @ 4Ohm
Voltage - Supply 8V ~ 18V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Through Hole
Supplier Device Package 17-RDBS
Package / Case 17-SIP Formed Leads
Base Product Number TDA156
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935284436112,TDA1562SD/N3C,TDA1562SD/N3C-ND
Standard Package 552
Win Source Part Number 1001320-TDA1562SD/N3C,112
Ultra Librarian 3D Model Ultra Librarian TDA1562SD/N3C,112 CAD Model

Description

The TDA1562SD/N3C,112 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is an audio amplifier that is part of NXP's renowned TDA series, known for its reliability and efficiency in audio amplification solutions.

Key Features

  • High Output Power: The TDA1562SD/N3C,112 is capable of delivering a high output power, making it suitable for a wide range of audio applications, from car audio systems to home entertainment setups.
  • Class H Technology: This product incorporates NXP's advanced Class H technology, which enhances efficiency by minimizing power loss and heat generation during operation.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, offering flexibility in various system designs and ensuring consistent performance under different power conditions.
  • Low Distortion: The IC provides excellent sound quality with low total harmonic distortion (THD), ensuring a clear and accurate audio reproduction.
  • Integrated Protection Circuits: The TDA1562SD/N3C,112 includes several protection features such as short-circuit protection, thermal protection, and overload protection, enhancing the longevity and reliability of the device.

Applications

The TDA1562SD/N3C,112 is ideally suited for a variety of audio applications where high power output and sound quality are required. Its robust design and integrated features make it an excellent choice for:

  • Car audio amplifiers
  • Home theater systems
  • Active speaker systems
  • Public address systems

Technical Specifications

Parameter Value
Amplifier Type Class H
Output Power High Power
Supply Voltage Range Wide Range
THD Low
Protection Features Short-Circuit, Thermal, Overload

With its advanced features and robust design, the TDA1562SD/N3C,112 from NXP Semiconductors is an exceptional audio amplifier solution for high-quality sound systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess