EN
  • EN
  • DE

SB10-04A3-AT1

Part No SB10-04A3-AT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 800 µA @ 40 V
Capacitance @ Vr, F 45pF @ 10V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction 125°C (Max)
Base Product Number SB10
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282228-SB10-04A3-AT1
Ultra Librarian 3D Model Ultra Librarian SB10-04A3-AT1 CAD Model

Description

Introducing the SB10-04A3-AT1 Schottky Barrier Diode from ON Semiconductor

The SB10-04A3-AT1 is a cutting-edge Schottky Barrier Diode designed by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to provide a perfect blend of high efficiency and reliability for a wide range of applications. The SB10-04A3-AT1 is a testament to ON Semiconductor's commitment to offering advanced components that meet the rigorous demands of modern electronic circuits.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capability: With its ability to handle high currents, the SB10-04A3-AT1 is suitable for high-power applications, ensuring robust performance even under strenuous conditions.
  • Fast Switching Speed: This diode offers fast switching capabilities, making it an ideal choice for high-frequency applications where rapid transitions are crucial.
  • Low Power Loss: The device's low power loss characteristics ensure that it contributes to the overall energy efficiency of the systems it is integrated into.
  • High Reliability: ON Semiconductor's manufacturing expertise ensures that the SB10-04A3-AT1 is highly reliable, providing long-term stability and performance.
  • Guard Ring Die Construction: The inclusion of a guard ring die construction provides enhanced transient voltage protection and aids in the device's ruggedness.

Applications

The SB10-04A3-AT1 is versatile and can be used in various applications, including:

  • Power supply rectification
  • DC-DC converters
  • Free-wheeling diodes in power circuits
  • Reverse battery protection
  • Automotive applications

ON Semiconductor's SB10-04A3-AT1 Schottky Barrier Diode is an excellent choice for designers looking to enhance the performance and energy efficiency of their electronic products. Its robust design and superior electrical characteristics make it a valuable component in any power management or conversion circuit.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess