EN
  • EN
  • DE

SSM2275

Part No SSM2275
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description Rail-to-Rail Output Audio Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 341138-SSM2275
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2275 CAD Model

Description

The SSM2275 by Analog Devices Inc. is a high-performance, audio operational amplifier designed for professional and high-fidelity audio equipment. This low-noise, low-distortion op-amp is ideal for applications requiring the utmost in sound quality and signal integrity.

Key Features

  • Ultra-Low Distortion: The SSM2275 boasts an exceptionally low total harmonic distortion plus noise (THD+N), making it perfect for studio-grade audio equipment.
  • High Slew Rate: With its high slew rate, the SSM2275 ensures that signals are amplified with minimal lag, preserving the integrity of the audio waveform.
  • Low Noise: The device’s low noise floor contributes to a clean, hiss-free audio output, essential for recording and playback in sensitive applications.
  • Single-Supply Operation: The SSM2275 is capable of operating from a single supply, simplifying circuit design and power management in portable and compact audio systems.
  • Dual-Supply Operation: It also supports dual-supply operation for applications that require a broader dynamic range and improved headroom.

Applications

The versatility of the SSM2275 makes it suitable for a wide range of audio applications, including:

  • Professional audio mixing consoles
  • High-end consumer audio systems
  • Studio monitors and speakers
  • Audio interfaces and sound cards
  • Musical instruments
  • Active filters and crossover networks

Technical Specifications

Some of the technical specifications that make the SSM2275 stand out include:

  • Supply Voltage: ±2.5 V to ±15 V
  • Output Drive Capability: 600 Ω loads
  • Input Bias Current: 500 nA maximum
  • Operating Temperature Range: -40°C to +85°C

For audio designers and enthusiasts looking for an op-amp that doesn't compromise on sound quality, the SSM2275 from Analog Devices Inc. offers the perfect blend of performance and functionality. Its precision and audio fidelity make it an indispensable component in the pursuit of perfect sound reproduction.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess