EN
  • EN
  • DE

TDA1543

Part No TDA1543
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Dual 16-bit DAC economy version I2S input format
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361690-TDA1543
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1543 CAD Model

Description

The NXP TDA1543 is a classic, integrated dual 16-bit digital-to-analog converter (DAC) designed to deliver high-fidelity audio in a compact and energy-efficient form factor. This versatile DAC is widely acclaimed for its simplicity and exceptional performance, making it a favorite among audiophiles and DIY audio enthusiasts for its warm and natural sound reproduction.

Key Features

  • High Performance: The TDA1543 features two 16-bit DACs on a single chip, providing excellent dynamic range and low distortion for a pristine audio experience.
  • Simple Interface: With its straightforward I2S input format, the TDA1543 allows for easy interfacing with digital audio sources and processors.
  • Non-oversampling (NOS) Design: The DAC operates without oversampling, which is a preferred approach for many audiophiles seeking a more "analog-like" sound quality.
  • Flexible Application: It can be used in a variety of audio applications, from CD players and digital audio tape (DAT) devices to high-end audio systems and DIY projects.
  • Low Power Consumption: The TDA1543 is known for its low power requirements, making it ideal for use in portable audio devices.

Technical Specifications

Parameter Value
Resolution 16-bit
Number of Channels Dual Channel
Sampling Frequency Up to 48 kHz
Signal-to-Noise Ratio Typically 96 dB
Total Harmonic Distortion (THD) Typically 0.05%
Supply Voltage 5V

Overall, the NXP TDA1543 stands out for its ease of use, minimalistic design, and the ability to deliver a high-quality audio output. Whether for professional audio equipment or for the enthusiast's DIY audio project, the TDA1543 remains a popular choice for those seeking to create a superior auditory experience without the complexities of modern, oversampling DACs.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess