EN
  • EN
  • DE

WG82574L

Part No WG82574L
Manufacturer Intel
Catalog Electronic Wholesale
Description 64-bit address master support for systems using more than 4 GB of physical memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1280352-WG82574L
Manufacturer Homepage www.intel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 82574IT
ECCN 5A991.b.1
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian WG82574L CAD Model

Description

The WG82574L is a Gigabit Ethernet Controller from Intel, designed for embedded systems and networking applications. This controller provides a single-port Gigabit Ethernet connection, enabling high-speed data transfer over a network. It's commonly used in industrial PCs, embedded servers, and other networking devices.

Applications:

  • Industrial PCs.
  • Embedded servers.
  • Networking devices (e.g., routers, switches).
  • Storage systems (NAS).
  • Medical imaging equipment.

Features:

  • Single-port Gigabit Ethernet: Provides a high-speed network connection.
  • IEEE 802.3ab compliant: Supports standard Gigabit Ethernet protocols.
  • TCP/IP checksum offload: Reduces CPU load for network processing.
  • Interrupt moderation: Optimizes interrupt handling for improved performance.
  • Energy Efficient Ethernet (EEE): Reduces power consumption during periods of low network activity.

Benefits:

  • High-speed network connectivity: Enables fast data transfer over a network.
  • Reduced CPU load: TCP/IP checksum offload improves overall system performance.
  • Optimized interrupt handling: Interrupt moderation enhances network throughput.
  • Lower power consumption: Energy Efficient Ethernet reduces power consumption in idle periods.

Additional Details:

The WG82574L Gigabit Ethernet Controller supports a variety of features to improve network performance and reduce CPU load. The TCP/IP checksum offload feature calculates checksums in hardware, freeing up the CPU for other tasks. The interrupt moderation feature optimizes interrupt handling, reducing the number of interrupts and improving network throughput. The Energy Efficient Ethernet (EEE) feature reduces power consumption during periods of low network activity, making it ideal for power-sensitive applications. The controller is compatible with a wide range of operating systems and network protocols. The device is designed to operate within a specified temperature range, ensuring stable performance in diverse operating conditions. This Gigabit Ethernet Controller offers a reliable and efficient solution for connecting embedded systems and networking devices to a high-speed network.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2986 $56.5972
4+ $26.5075 $106.0300
6+ $25.6120 $153.6720
9+ $23.8209 $214.3881
11+ $22.9254 $252.1794
14+ $22.0299 $308.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess